EN
  • EN
  • DE

LT8710IFE#PBF

Part No LT8710IFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Boost, Flyback, SEPIC Regulator Positive or Negative Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 20-TSSOP-EP
Manufacturer Analog Devices Inc.
Package Tube
Supply Voltage 4.5V ~ 80V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 20-TSSOP-EP
Family Name LT8710
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 74
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878999-LT8710IFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8710IFE#PBF CAD Model

Description

The LT8710IFE#PBF is a versatile and high-performance DC/DC controller from Analog Devices Inc., designed to cater to a wide range of power conversion applications. This advanced component is capable of operating over a wide input voltage range, making it suitable for various industries, including automotive, telecommunications, industrial control systems, and portable devices.

Key Features

  • Wide Input Voltage Range: The LT8710IFE#PBF operates efficiently across a broad input voltage spectrum, ensuring compatibility with diverse power sources and systems.
  • Flexible Output Voltage: This controller supports a wide range of output voltages, which can be set to the desired level, providing a tailored solution for different power requirements.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere between 100kHz to 750kHz, or it can be synchronized to an external clock, offering design flexibility and optimization of component size and efficiency.
  • Robust Thermal Performance: The LT8710IFE#PBF comes in a thermally efficient TSSOP-20 package, ensuring reliable operation even in environments with elevated temperatures.
  • Integrated Features: This controller includes a soft-start feature, a power good flag, and protection against overvoltage, undervoltage, and overcurrent scenarios, enhancing system reliability and safety.

Applications

  • Automotive power systems
  • Telecommunications equipment
  • Industrial power supplies
  • Battery-powered devices
  • Point of Load (POL) regulation

Product Specifications

The LT8710IFE#PBF is encapsulated in a TSSOP-20 package, which not only provides a compact form factor but also ensures robustness for long-term use. It is designed with a focus on performance and reliability, with features that safeguard your application against various electrical anomalies. With its advanced control and protection features, the LT8710IFE#PBF from Analog Devices Inc. is an excellent choice for designers seeking a high-efficiency, adaptable, and durable power management solution.

Please note: For detailed technical specifications, reference the manufacturer's datasheet and product resources.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0080 $56.0320
9+ $11.4937 $103.4433
14+ $11.1346 $155.8844
19+ $10.7754 $204.7326
25+ $10.4162 $260.4050
33+ $9.3387 $308.1771
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 293 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess