EN
  • EN
  • DE

RT9169-15CX

Part No RT9169-15CX
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 100 mA, 4uA QUIESCENT CURRENT CMOS LDO REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184624-RT9169-15CX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9169-15CX CAD Model

Description

The RT9169-15CX is a high-performance, low-dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It's designed to provide a stable and accurate 1.5V output voltage from a higher input voltage. This LDO regulator is particularly well-suited for portable devices and battery-powered applications due to its low quiescent current and excellent transient response.

Applications:

  • Portable Electronics: Used in smartphones, tablets, and other handheld devices to regulate power to critical components.
  • Battery-Powered Devices: Ideal for applications where maximizing battery life is essential, such as wireless sensors and IoT devices.
  • Post-Regulation for Switching Power Supplies: Provides a clean and stable voltage rail after a switching regulator to minimize noise and improve performance.
  • Microcontroller Power: Provides a stable voltage source for microcontrollers and other digital logic circuits.
  • RF and Wireless Applications: Suitable for powering sensitive RF components, ensuring stable operation.

Features:

  • Low Dropout Voltage: Operates with a very small difference between input and output voltage, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current to the load.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Short-Circuit Protection: Shuts down the regulator in the event of a short circuit to prevent damage.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting it down when the junction temperature exceeds a safe limit.
  • Stable with Ceramic Output Capacitors: Designed to be stable with low-ESR ceramic capacitors, reducing the size and cost of the overall solution.
  • High Output Accuracy: Ensures the output voltage remains within specified tolerances over temperature and load variations.

Benefits:

  • Extended Battery Life: The low quiescent current and high efficiency of the RT9169-15CX contribute to longer battery life in portable applications.
  • Improved System Performance: The stable and accurate output voltage ensures reliable operation of sensitive components.
  • Enhanced System Reliability: The built-in protection features protect the regulator and the load from damage, improving overall system reliability.
  • Reduced Solution Size: The ability to use ceramic output capacitors reduces the size and cost of the overall solution.
  • Simplified Design: The ease of use and stable performance of the RT9169-15CX simplify the design process.

The RT9169-15CX is typically available in a small surface-mount package, such as a SOT-23 or similar. It requires minimal external components, further simplifying the design and reducing the overall solution size. Its specifications generally include an input voltage range of 2.5V to 5.5V, a typical dropout voltage of around 200mV at full load, and a quiescent current of a few microamps. It's commonly used in applications where space and power consumption are critical constraints.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess