EN
  • EN
  • DE

LTC1044CS8#TR

Part No LTC1044CS8#TR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LTC1044CS8 - IC VOLT REG FIXED R / Switching Regulator IC Output
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Linear Technology
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 828578-LTC1044CS8#TR
Ultra Librarian 3D Model Ultra Librarian LTC1044CS8#TR CAD Model

Description

    

The LTC1044CS8#TR from Linear Technology is a high-performance, CMOS voltage converter designed to provide users with a reliable and efficient solution for voltage conversion applications. This versatile integrated circuit (IC) is capable of converting a positive voltage in the range of 1.5V to 15V to the corresponding negative voltage, making it an essential component for a wide range of electronic devices that require a dual power supply.

    

Key Features

  
        
  • High Voltage Conversion Efficiency: The LTC1044CS8#TR offers an excellent voltage conversion efficiency, which ensures minimal power loss during the conversion process and extends battery life in portable applications.
  •     
  • Low Power Consumption: With its CMOS technology, the device consumes very low quiescent current, which is ideal for battery-powered devices.
  •     
  • Wide Input Voltage Range: The converter can handle input voltages from 1.5V to 15V, providing flexibility for various design requirements.
  •     
  • No External Diode Required: Unlike many other converters, the LTC1044CS8#TR does not require an external diode, simplifying the circuit design and reducing component count.
  •     
  • High Output Current: The device can deliver a high output current, making it suitable for applications that require a robust power supply.
  •     
  • Stable Operation: With its built-in oscillator and frequency compensation, the LTC1044CS8#TR ensures stable operation over the entire voltage range and temperature extremes.
  •     
  • Easy to Use: The converter comes in an 8-pin SOIC package, which is easy to integrate into various circuit designs.
  •   
    

Applications

  

The LTC1044CS8#TR is ideal for a variety of applications, including but not limited to:

  
        
  • Portable Instruments
  •     
  • Operational Amplifier Power Supplies
  •     
  • Split Power Supplies
  •     
  • Handheld Analytical Instruments
  •     
  • Medical Devices
  •     
  • Telecommunications Equipment
  •   
    

With its robust design and versatile features, the LTC1044CS8#TR is the perfect choice for engineers and designers looking for a high-quality voltage converter that combines performance with reliability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5471 $54.1485
80+ $1.2694 $101.5520
125+ $1.2297 $153.7125
170+ $1.1901 $202.3170
220+ $1.1504 $253.0880
295+ $1.0314 $304.2630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,530 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess