EN
  • EN
  • DE

LTC1068-25IG#PBF

Part No LTC1068-25IG#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description Active Filter Quad SW-CAP UNIV 8th Order 200kHz 28-Pin SSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Dual Supply Voltage 5 V
Max Dual Supply Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Supply Voltage 11 V
Min Dual Supply Voltage 1.57 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.14 V
Mount Surface Mount
Number of Channels 4
Number of Circuits 4
Number of Pins 28
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Type Active
Win Source Part Number 1003290-LTC1068-25IG#PBF
Categories PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1068-25IG#PBF CAD Model

Description

The LTC1068-25IG#PBF is a cutting-edge signal processing product from Analog Devices Inc., designed to provide superior performance in filtering applications. This integrated circuit is part of a family of filter building blocks, which allows users to implement high-performance filters tailored to their specific needs.

Key Features:

  • Multi-Function Capability: The LTC1068-25IG#PBF can be configured for various filter types, including low-pass, high-pass, band-pass, and notch filters, making it a versatile choice for a wide range of applications.
  • High Precision: With its precise filter characteristics, this device ensures accurate signal processing, which is critical in applications where signal integrity is paramount.
  • Low Noise: The design of the LTC1068-25IG#PBF minimizes noise, contributing to a clean and distortion-free output signal.
  • Clock-Tunable: The filter's cutoff frequencies can be tuned by an external clock, providing flexibility and ease of use in dynamic systems where filter characteristics may need to be adjusted on the fly.
  • Durable Construction: Housed in a robust package, the LTC1068-25IG#PBF is designed to withstand challenging environmental conditions, ensuring reliable performance over a wide temperature range.

Applications:

The LTC1068-25IG#PBF is ideal for use in a variety of high-performance filtering applications, including:

  • Data Communications
  • Telecommunications
  • Medical Instrumentation
  • Seismic Data Acquisition
  • Test Equipment
  • Audio Processing

Technical Specifications:

Parameter Value Supply Voltage ±5V Operating Temperature -40°C to +85°C Package 24-pin SSOP

For detailed technical specifications, application notes, and support documentation, visit the Analog Devices Inc. website or contact their support team. The LTC1068-25IG#PBF is a testament to Analog Devices' commitment to providing high-quality, reliable signal processing solutions for complex and demanding applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8217 $59.6434
5+ $24.4691 $122.3455
7+ $23.7044 $165.9308
9+ $22.9398 $206.4582
12+ $22.1751 $266.1012
16+ $19.8811 $318.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,085 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess