EN
  • EN
  • DE

LTC1198-1ACS8#TRPBF

Part No LTC1198-1ACS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SAR 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features 8 Bit Analog to Digital Converter 1, 2 Input 1 SAR 8-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name LTC1198
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879023-LTC1198-1ACS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1198-1ACS8#TRPBF CAD Model

Description

Analog Devices Inc. LTC1198-1ACS8#TRPBF

The LTC1198-1ACS8#TRPBF is a high-performance, low-power 10-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This ADC is designed for applications requiring high accuracy and speed, such as data acquisition systems, industrial automation, and medical equipment.

With its 10-bit resolution, the LTC1198-1ACS8#TRPBF provides precise digital representation of analog signals, allowing for detailed and accurate measurements. The device operates on a single 5V supply, making it compatible with a variety of digital systems. Its low power consumption is an advantage for portable and battery-powered applications where energy efficiency is critical.

The LTC1198-1ACS8#TRPBF features a fast conversion rate, capable of processing up to 1.5 million samples per second. This high-speed performance ensures that rapidly changing signals are captured with minimal latency, making it ideal for high-speed data acquisition and control systems. Additionally, the ADC includes an automatic shutdown feature that reduces power consumption when not in active conversion, further enhancing its suitability for power-sensitive applications.

The device comes in a compact 8-lead SOIC package, which allows for easy integration into space-constrained designs. The LTC1198-1ACS8#TRPBF also supports a SPI-compatible serial interface, enabling simple and direct connection to microcontrollers and digital processors without the need for complex interfacing circuits.

Key features of the LTC1198-1ACS8#TRPBF include:

  • 10-bit resolution for precise data conversion
  • Single 5V supply operation for compatibility with various systems
  • 1.5Msps conversion rate for capturing fast signals
  • Low power consumption suitable for portable devices
  • Automatic shutdown feature to conserve energy
  • Compact 8-lead SOIC package for space-saving designs
  • SPI-compatible serial interface for easy microcontroller integration

Overall, the LTC1198-1ACS8#TRPBF by Analog Devices Inc. is a versatile and efficient solution for a wide range of high-speed and high-accuracy data conversion needs. Its combination of speed, precision, and low power consumption makes it an excellent choice for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess