EN
  • EN
  • DE

LTC1334CSW#TRPBF

Part No LTC1334CSW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/3 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features 3/3 Transceiver Full RS232, RS485 28-SOIC
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name LTC1334
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC1334CSW#TRPBFTR, LTC1334CSW#TRPBF-ND, LTC1334CSW#TRPBFCT, LTC1334CSW#TRPBFDKR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879043-LTC1334CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1334CSW#TRPBF CAD Model

Description

The LTC1334CSW#TRPBF is a versatile interface IC designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is part of their extensive range of mixed-signal integrated circuits, specifically tailored for communication and networking applications.

Key Features

  • Multi-Protocol Support: The LTC1334CSW#TRPBF is capable of supporting multiple communication protocols, making it a flexible solution for various data transfer requirements.
  • High-Speed Operation: Designed for high-speed data transmission, this IC can handle fast data rates, ensuring efficient and reliable performance for critical applications.
  • Low Power Consumption: With power efficiency in mind, the LTC1334CSW#TRPBF is engineered to consume minimal power, which is crucial for battery-operated or power-sensitive devices.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, safeguarding the IC from potential damage due to static electricity.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for use in environments that experience extreme conditions.
  • Surface-Mount Package: The LTC1334CSW#TRPBF comes in a surface-mount package, allowing for compact PCB design and streamlined manufacturing processes.

Applications

The versatility of the LTC1334CSW#TRPBF makes it an ideal choice for a variety of applications, including:

  • Networking Equipment
  • Telecommunications Systems
  • Industrial Control Systems
  • Data Acquisition Systems
  • Portable Devices

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality and reliability, and the LTC1334CSW#TRPBF is no exception. Each IC is rigorously tested to meet high standards, ensuring that customers receive a product that not only meets but exceeds their performance expectations. Whether for commercial or industrial use, this product is designed to deliver consistent, top-tier performance over its operational lifespan.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess