EN
  • EN
  • DE

LTC1445CDHD#TRPBF

Part No LTC1445CDHD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP QD LP 1.221VREF 16-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Comparator with Voltage Reference CMOS, TTL 16-DFN (5x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-WFDFN Exposed Pad
Case / Package 16-DFN (5x4)
Family Name LTC1445
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879075-LTC1445CDHD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1445CDHD#TRPBF CAD Model

Description

Analog Devices Inc. LTC1445CDHD#TRPBF

The LTC1445CDHD#TRPBF is a high-performance, quad comparator manufactured by Analog Devices Inc., a leader in precision analog technology. This integrated circuit is designed to provide fast and accurate voltage level detection and is commonly used in a variety of electronic applications such as signal processing, control systems, and communication devices.

Key Features

  • Precision Quad Comparator: The device includes four independent comparators, offering flexibility for multiple voltage comparison tasks within a single chip.
  • Low Voltage Operation: It operates from a single 2.7V to 5.5V supply, making it suitable for low-voltage systems and battery-powered devices.
  • Fast Response Time: The LTC1445 provides a fast response time, which is crucial for applications that require quick decision-making capabilities.
  • Low Power Consumption: Designed with power efficiency in mind, this component consumes minimal power, which helps in extending battery life and reducing thermal issues.
  • Push-Pull Outputs: The comparators feature push-pull outputs that drive the output to either the supply voltage or ground, eliminating the need for external pull-up resistors.

Applications

The LTC1445CDHD#TRPBF is versatile and can be used in various applications, including:

  • Threshold detection and signal monitoring
  • Zero-crossing detectors
  • Window comparators
  • Battery management systems
  • Logic level shifting or translation
  • Automotive electronics

Package and Quality

This component comes in a compact, 16-lead DHD package, which is designed for surface-mount technology (SMT), allowing for efficient use of PCB space. The part number suffix '#TRPBF' indicates that the device is provided in tape and reel packaging for automated assembly processes and that it is lead (Pb) free, adhering to RoHS environmental standards.

With its precision performance and low-power operation, the LTC1445CDHD#TRPBF from Analog Devices Inc. is an excellent choice for designers who require reliable voltage comparison in their electronic systems.

You May Also Be Interested in

Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Rochester Electronics
93S46DM
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 665 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess