EN
  • EN
  • DE

LTC1474IS8-3.3#PBF

Part No LTC1474IS8-3.3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFG 3.3V 8SOIC / Buck, Buck-Boost, SEPIC Switching Regulator IC Positive or Negative Fixed 3.3V 1 Output 750mA (Switch) 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Buck-Boost, SEPIC
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 750mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC1474
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC1474IS8-3.3#PBF,LTC1474IS833PBF
Standard Package 100
Win Source Part Number 1071991-LTC1474IS8-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1474IS8-3.3#PBF CAD Model

Description

Analog Devices Inc. LTC1474IS8-3.3#PBF Overview

The LTC1474IS8-3.3#PBF is a high-efficiency, low-power step-down DC/DC converter from Analog Devices Inc. that offers a compact and reliable power management solution for a wide range of applications. Designed with advanced technology, this product ensures optimal performance while maintaining energy efficiency and thermal management.

Key Features

  • High Efficiency: The LTC1474IS8-3.3#PBF boasts a high efficiency rate, which reduces power loss during operation and extends battery life in portable devices.
  • Low Quiescent Current: With its low quiescent current draw, this converter is ideal for battery-powered applications where power conservation is critical.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility and precision in power regulation for different circuit requirements.
  • Wide Input Voltage Range: The device can operate over a broad input voltage range, making it versatile for use with various power sources.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, ensuring long-term reliability and stability.
  • Compact Packaging: Housed in an 8-Lead SOIC package, the LTC1474IS8-3.3#PBF is designed for space-constrained applications without compromising on performance.

Applications

The LTC1474IS8-3.3#PBF is suitable for a diverse array of applications, including but not limited to:

  • Portable Electronics
  • Wireless Communication Devices
  • Battery-Powered Systems
  • Embedded Systems
  • Power Supply Modules

Product Specifications

The LTC1474IS8-3.3#PBF operates with an input voltage range from 4.5V to 14V and delivers a fixed output voltage of 3.3V, which is ideal for logic-level power supplies and various digital circuits. Its switching frequency is optimized to balance efficiency and component size, allowing for the use of smaller, less expensive inductors and capacitors. Additionally, the device features current mode operation, providing excellent line and load transient response.

Overall, the LTC1474IS8-3.3#PBF from Analog Devices Inc. is a powerful, efficient, and versatile solution for modern electronic power management needs, combining performance with practical design considerations to meet the demands of today's technology.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6743 $59.0229
7+ $16.1431 $113.0017
10+ $15.6386 $156.3860
14+ $15.1341 $211.8774
18+ $14.6297 $263.3346
23+ $13.1162 $301.6726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess