EN
  • EN
  • DE

LTC1550LCS8-4.1#TRPBF

Part No LTC1550LCS8-4.1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP -4.1V 8SOIC / Charge Pump Switching Regulator IC Negative Fixed -4.1V 1 Output 20mA 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Up/Step-Down
Output Configuration Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) -4.1V
Current - Output 20mA
Frequency - Switching 900kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC1550
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879101-LTC1550LCS8-4.1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1550LCS8-4.1#TRPBF CAD Model

Description

Analog Devices Inc. LTC1550LCS8-4.1#TRPBF Product Overview

The LTC1550LCS8-4.1#TRPBF is a high-quality, low-noise switched-capacitor voltage converter designed and manufactured by Analog Devices Inc. This robust component is engineered to provide a stable and precise -4.1V output from a positive input voltage range, making it an ideal choice for a variety of precision analog applications where a negative supply is required.

Key Features

  • Output Voltage: -4.1V fixed output provides a consistent and reliable power supply for sensitive electronic circuits.
  • High Conversion Efficiency: The device uses switched-capacitor technology to offer high conversion efficiency, reducing power loss and heat generation.
  • Low Output Noise: Designed with noise reduction in mind, the LTC1550LCS8-4.1#TRPBF ensures low output ripple and noise, making it suitable for noise-sensitive applications such as audio or precision measurement systems.
  • Wide Input Voltage Range: The component can operate with input voltages ranging from 4.5V to 5.5V, accommodating a variety of power sources and conditions.
  • Compact Packaging: Housed in an 8-lead narrow SOIC package, this device saves valuable board space while providing exceptional performance.
  • Temperature Range: It is operational over a wide temperature range, ensuring reliability in diverse environments.

Applications

The LTC1550LCS8-4.1#TRPBF is versatile and can be used in multiple applications where a precise negative voltage is necessary. These include:

  • Portable Battery-Powered Equipment
  • Operational Amplifier/ADC/DAC Biasing
  • Handheld Medical Devices
  • Portable Test and Measurement Instruments
  • Automotive Power Supplies
  • Industrial Control Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the LTC1550LCS8-4.1#TRPBF is no exception. It is designed to meet strict industry standards, ensuring high reliability and performance. The device comes in tape and reel packaging, designated by the #TRPBF suffix, which facilitates efficient assembly processes and is suitable for high-volume production.

Conclusion

With its precise output, high efficiency, and low noise characteristics, the LTC1550LCS8-4.1#TRPBF from Analog Devices Inc. stands out as a superior choice for designers looking to incorporate a reliable negative voltage source into their applications. Its compact form factor and robust performance under varying conditions make it a versatile solution for a wide array of electronic devices.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess