EN
  • EN
  • DE

LP38841SX-1.5/NOPB

Part No LP38841SX-1.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.5V 0.8A DDPAK / LDO Regulator Pos 1.5V 0.8A 6-Pin(5+Tab) TO-263 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.5V
Voltage Dropout (Maximum) 0.21V @ 800mA
Output Current 800mA
Operating Supply Current 30μA ~ 40mA
PSRR 80dB ~ 65dB (120Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 779789-LP38841SX-1.5/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LP38841
Introduction Date December 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LP38841SX-1.5/NOPB CAD Model

Description

The LP38841SX-1.5/NOPB is a high-performance, fast response fixed-voltage linear regulator designed and manufactured by Texas Instruments. It is designed to provide a stable 1.5V output voltage with an input voltage range from 2.7V to 7V. This regulator is capable of delivering an output current of up to 800mA, making it suitable for a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • Output Voltage: Fixed at 1.5V, providing a precise voltage source for sensitive electronic circuits.
  • High Output Current: Capable of delivering up to 800mA, ideal for powering a variety of low-power devices.
  • Wide Input Voltage Range: Operates with input voltages from 2.7V to 7V, accommodating a variety of power sources.
  • Low Dropout Voltage: Features a low dropout voltage, enhancing efficiency and allowing operation close to the input voltage.
  • Fast Transient Response: Quick response to load changes ensures stable performance for applications with dynamic power demands.
  • Thermal Protection: Integrated thermal shutdown mechanism protects the device from overheating.
  • Overcurrent Protection: Built-in current limit feature prevents damage from excessive load currents.
  • Stable with Low-ESR Output Capacitors: Stable with ceramic capacitors, reducing the need for bulky tantalum capacitors.
  • Surface-Mount Package: Available in a small-footprint surface-mount package, saving board space in compact designs.

Applications

The LP38841SX-1.5/NOPB is versatile and can be used in various applications that require a stable and reliable power supply. Its performance characteristics make it an excellent choice for:

  • High-end consumer electronics
  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Analog and digital circuits
  • Networking and telecommunication systems
  • Industrial equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LP38841SX-1.5/NOPB is RoHS compliant and is designed to meet the rigorous standards required in professional electronic systems. With its advanced features and robust design, this linear regulator is a solid choice for designers looking for a dependable power management solution.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess