EN
  • EN
  • DE

LTC1591-1CG#TRPBF

Part No LTC1591-1CG#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT A-OUT 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features 14 Bit Digital to Analog Converter 1 28-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-SSOP (0.209", 5.30mm Width)
Case / Package 28-SSOP
Family Name LTC1591
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879104-LTC1591-1CG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1591-1CG#TRPBF CAD Model

Description

Analog Devices LTC1591-1CG#TRPBF Precision DAC

The LTC1591-1CG#TRPBF is a cutting-edge precision digital-to-analog converter (DAC) developed by Analog Devices, a company renowned for its high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular DAC is part of the LTC1591 series and is designed to offer excellent accuracy and stability, making it an ideal choice for a wide range of applications that require precise voltage or current control.

With its 16-bit resolution, the LTC1591-1CG#TRPBF ensures that digital values are converted to analog outputs with a high degree of precision, minimizing errors and enhancing overall system performance. This is particularly important in critical applications such as medical instrumentation, industrial automation, and high-end audio equipment where accuracy is paramount.

One of the standout features of this DAC is its serial interface, which allows for easy integration into various microcontroller or microprocessor-based systems. The interface is compatible with SPI, QSPI, and MICROWIRE protocols, providing designers with flexibility and simplicity in system design. Additionally, the LTC1591-1CG#TRPBF operates on a single 5V supply, which simplifies power management within the system.

The device is packaged in a compact 24-lead SSOP (Shrink Small Outline Package), which is conducive to space-constrained applications. Furthermore, the LTC1591-1CG#TRPBF is available in tape and reel packaging, denoted by the TRPBF suffix, making it suitable for automated assembly processes, thus reducing manufacturing time and costs.

Other notable features of the LTC1591-1CG#TRPBF include its low power consumption, which is a critical factor in portable and battery-powered devices. It also boasts a fast settling time, ensuring quick response times in dynamic systems. The DAC's built-in output buffer amplifiers provide a rail-to-rail output swing, which maximizes the dynamic range of the output signal.

In summary, the LTC1591-1CG#TRPBF from Analog Devices is a high-precision, 16-bit DAC that offers excellent performance with its serial interface, low power consumption, and fast settling time. Its compact form factor and ease of integration make it a versatile choice for engineers and designers looking to incorporate precise analog control into their systems.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess