EN
  • EN
  • DE

LTC1596-1ACSW#TRPBF

Part No LTC1596-1ACSW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features 16 Bit Digital to Analog Converter 1 16-SO
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SO
Family Name LTC1596
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879105-LTC1596-1ACSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1596-1ACSW#TRPBF CAD Model

Description

Product Overview: LTC1596-1ACSW#TRPBF

The LTC1596-1ACSW#TRPBF is a high-performance, 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., an industry leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This precision DAC is designed for demanding applications that require accurate and stable analog output from digital input signals.

Key Features

  • Resolution: The device boasts a 16-bit resolution, providing fine granularity for analog signal generation.
  • Interface: It features a user-friendly serial interface that simplifies connection to microcontrollers and digital signal processors.
  • Settling Time: Fast settling time ensures quick and efficient data conversion, making it suitable for high-speed applications.
  • Output Range: The DAC offers a flexible output range, which can be configured to match the needs of the application.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1596-1ACSW#TRPBF is ideal for battery-powered devices and energy-sensitive systems.
  • Package: It comes in a compact, surface-mount package, allowing for efficient use of board space in space-constrained applications.
  • Reliability: Analog Devices Inc. is known for its high-quality products, and this DAC is built to meet stringent reliability standards.

Applications

The LTC1596-1ACSW#TRPBF is versatile and can be used in a variety of applications, including:

  • Industrial automation and process control systems
  • Precision instrumentation
  • Data acquisition systems
  • Digital signal processing
  • Medical equipment
  • Automotive systems

Product Specifications

The DAC operates over a wide temperature range, ensuring performance in diverse operating conditions. It also features a robust design that can withstand the challenges of industrial environments. The LTC1596-1ACSW#TRPBF is available in tape and reel packaging (TRPBF suffix), which facilitates automated assembly processes and is suitable for high-volume production.

With its combination of precision, speed, and flexibility, the LTC1596-1ACSW#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to bridge the gap between the digital and analog worlds in their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess