EN
  • EN
  • DE

LTC1735IS-1#TRPBF

Part No LTC1735IS-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC / Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 3.5V ~ 30V
Frequency - Switching 300kHz
Duty Cycle (Max) 99.4%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number LTC1735
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879138-LTC1735IS-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1735IS-1#TRPBF CAD Model

Description

Product Overview: LTC1735IS-1#TRPBF from Analog Devices Inc.

The LTC1735IS-1#TRPBF is a high-performance step-down switching regulator controller designed and manufactured by Analog Devices Inc., a leader in the field of precision analog microelectronic devices. This component is specifically engineered to provide efficient power management and conversion for a wide range of applications including telecommunications, networking equipment, and portable devices.

Key Features

  • High Efficiency: The LTC1735IS-1#TRPBF is optimized for efficiency, capable of converting input voltages up to 36V down to lower output voltages with a minimum of power loss.
  • Versatile Output: Users can set the output voltage from 1.25V up to a maximum value determined by the input voltage, making it suitable for a variety of tasks.
  • Adjustable Switching Frequency: It allows users to program the switching frequency from 150kHz to 300kHz, enabling a trade-off between efficiency and component size.
  • Protection Features: It includes overcurrent and overvoltage protection, ensuring the longevity and reliability of both the regulator and the system it is part of.

Applications

The LTC1735IS-1#TRPBF is a versatile component that can be used in multiple applications where efficient power conversion is required. It is particularly well-suited for:

  • Power distribution systems
  • Telecommunications equipment
  • Portable electronic devices
  • Computer systems
  • Industrial controls

Product Specifications

This regulator controller comes in a compact, surface-mount package and is characterized by the following specifications:

  • Package: 16-Lead Narrow Body SOIC
  • Temperature Range: Operating temperature range from -40°C to 85°C, suitable for industrial environments.
  • RoHS Compliant: The device meets RoHS standards, ensuring it is free from hazardous substances and compliant with environmental regulations.

The LTC1735IS-1#TRPBF from Analog Devices Inc. is a robust and reliable solution for your power management needs, offering a combination of flexibility, efficiency, and protection that is hard to match. Whether you're designing a new system or upgrading an existing one, this regulator controller is a choice that promises to deliver performance and stability.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.9225 $84.9225
2+ $82.2683 $164.5366
3+ $79.6142 $238.8426
4+ $76.9611 $307.8444
6+ $68.9997 $413.9982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess