EN
  • EN
  • DE

LTC1821-1AIGW#TRPBF

Part No LTC1821-1AIGW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 16 Bit Digital to Analog Converter 1 36-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 36-BSOP (0.295", 7.50mm Width)
Case / Package 36-SSOP
Family Name LTC1821
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879142-LTC1821-1AIGW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1821-1AIGW#TRPBF CAD Model

Description

Product Overview: LTC1821-1AIGW#TRPBF

The LTC1821-1AIGW#TRPBF is a high-performance, 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision and accuracy for a wide range of demanding applications. This advanced component is ideal for industrial, automotive, and communication systems where reliable digital-to-analog signal conversion is critical.

Key Features

  • High Resolution: The DAC provides 16-bit resolution, ensuring fine granularity and precise digital-to-analog conversion.
  • Monotonic Performance: Guarantees monotonic output over the entire operating temperature range, which is crucial for control and measurement applications.
  • Low Glitch Impulse: Reduces the transient energy introduced when the DAC output changes states, minimizing disturbances in sensitive applications.
  • Flexible Reference Inputs: Supports a wide range of reference voltages, allowing for versatile use across different systems and configurations.

Technical Specifications

  • Resolution: 16-bit
  • Settling Time: Fast output settling time for rapid system response.
  • Output Type: Voltage output, enabling direct interface with analog systems.
  • Power Supply: Single 5V supply operation for ease of use and integration.
  • Package: 28-lead SSOP (Shrink Small Outline Package) for a compact footprint.
  • Operating Temperature: Specified performance across an industrial temperature range.

Applications

  • Automated Test Equipment (ATE)
  • Precision Control Systems
  • Data Acquisition Systems
  • Industrial Automation
  • Automotive Electronics

The LTC1821-1AIGW#TRPBF by Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for sophisticated electronic systems. With its robust design and versatile features, this DAC is a top choice for engineers and designers looking to enhance the performance of their digital-to-analog conversion processes.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support team for personalized assistance.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess