EN
  • EN
  • DE

LTC1852IFW#TRPBF

Part No LTC1852IFW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT SAR 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features 10 Bit Analog to Digital Converter 8 Input 1 SAR 48-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name LTC1852
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879149-LTC1852IFW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1852IFW#TRPBF CAD Model

Description

Analog Devices Inc. LTC1852IFW#TRPBF Overview

The LTC1852IFW#TRPBF is a high-performance, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide precise voltage conversion with a versatile feature set suitable for a broad range of applications such as medical instrumentation, industrial control systems, and data acquisition systems. This product is part of the LTC1852 series and is packaged in a wide-body, 48-lead SSOP (Shrink Small Outline Package), offering an optimal balance between compactness and ease of integration into system designs.

Key Features

  • High Resolution: With 16-bit resolution, the LTC1852IFW#TRPBF provides high precision, making it ideal for applications that require accurate signal representation.
  • Fast Conversion Rate: The device supports a sampling rate of up to 100ksps (kilo-samples per second), allowing for quick data acquisition and processing in time-sensitive applications.
  • Low Power Consumption: Designed for efficiency, it operates with a low power consumption, which is critical for portable and battery-operated devices.
  • Differential Inputs: The ADC features differential inputs that improve noise immunity and allow for the accurate measurement of small signal amplitudes in the presence of common-mode noise.
  • No Missing Codes: Guaranteed no missing codes over temperature ensures reliable performance and consistent output.
  • Flexible Supply Voltage: The LTC1852IFW#TRPBF operates with a 5V analog supply and a digital supply that can range from 2.7V to 5.25V, providing flexibility in various system power architectures.
  • Automatic Sleep Mode: An automatic sleep mode helps to further reduce power consumption when the device is not actively converting.

Applications

  • Medical Instrumentation
  • Data Acquisition Systems
  • Industrial Control Systems
  • Instrumentation
  • Imaging Systems

The LTC1852IFW#TRPBF is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision data conversion solutions. Its robust feature set, combined with the reliability and innovation synonymous with Analog Devices products, makes it a superior choice for designers seeking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess