The LTC1863LCGN#TRPBF is a high-performance, 12-bit Analog-to-Digital Converter (ADC) produced by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is designed to offer excellent accuracy and speed for a wide range of applications, including industrial control systems, medical devices, and data acquisition systems.
Key Features
- Resolution: 12-bit, providing fine detail in the analog signal conversion process.
- Channels: 8-channel multiplexer with single-ended inputs, allowing for multiple signal inputs to be digitized by a single ADC.
- Sampling Rate: Up to 200ksps (kilo-samples per second), suitable for capturing fast-changing signals.
- Interface: Serial, compatible with SPI and MICROWIRE protocols, providing easy integration with most microcontrollers.
- Supply Voltage: Low voltage operation from 2.7V to 5.5V, which makes it suitable for battery-powered and portable applications.
- Package: 16-pin SSOP (Shrink Small Outline Package), offering a compact footprint for space-constrained applications.
- Temperature Range: Industrial temperature range (-40°C to +85°C), ensuring reliable performance across various environments.
- Lead-Free and RoHS Compliant: Meets environmental regulations for lead-free components.
Applications
The LTC1863LCGN#TRPBF is versatile and can be used in a multitude of applications where accurate and quick digital representation of analog signals is crucial. Its high sampling rate and resolution make it an excellent choice for:
- Automated Test Equipment (ATE)
- Data Acquisition Systems (DAS)
- Industrial Process Control
- Medical Instrumentation
- Portable Instrumentation
Why Choose LTC1863LCGN#TRPBF?
Opting for the LTC1863LCGN#TRPBF from Analog Devices Inc. means selecting a product known for its reliability and precision. Its combination of speed, resolution, and low power consumption, all in a compact form factor, makes it an ideal choice for designers looking to enhance their systems with high-quality data conversion capabilities.