EN
  • EN
  • DE

LTC1864ACS8#TRPBF

Part No LTC1864ACS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001170-LTC1864ACS8#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs)- Data Acquisition- Analog to Digital Converters (ADC)
Package Tape & Reel (TR)
Product Status Active
Base Product Number LTC1864
Mounting Type Surface Mount
Supplier Device Package 8-SO
Package / Case 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0°C ~ 70°C
Architecture SAR
Ultra Librarian 3D Model Ultra Librarian LTC1864ACS8#TRPBF CAD Model

Description

Analog Devices Inc. LTC1864ACS8#TRPBF Overview

The LTC1864ACS8#TRPBF from Analog Devices Inc. is a high-performance, single-channel 16-bit analog-to-digital converter (ADC) that offers a compact and efficient solution for various data acquisition applications. Designed with precision and speed in mind, this ADC is well-suited for applications in industrial, medical, and communication systems where accurate and reliable data conversion is critical.

Key Features

  • Resolution: The LTC1864ACS8#TRPBF boasts a 16-bit resolution, providing high accuracy and fine detail in the analog signal conversion process.
  • Sampling Rate: With a fast sampling rate of up to 250 kSPS (kilo-samples per second), this ADC is capable of handling high-speed signals without compromising data integrity.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption of just 850µA at the full 250 kSPS rate, making it an energy-efficient choice.
  • No External Components Required: The LTC1864ACS8#TRPBF is a complete ADC solution that does not require external driver components for its operation, simplifying design and reducing overall system cost.
  • Simple Interface: It features a simple, SPI-compatible serial interface that allows for easy integration with most microcontrollers and digital systems.
  • Small Package: Housed in a small 8-lead SOIC package, this ADC saves valuable board space and is ideal for compact system designs.

Applications

The versatility of the LTC1864ACS8#TRPBF makes it an excellent choice for a wide range of applications, including:

  • Portable Instrumentation
  • Battery-Powered Systems
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Process Control
  • Communication Systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC1864ACS8#TRPBF is built to meet high standards, ensuring stable and consistent performance across various environmental conditions and throughout its lifespan. Whether you're developing a sophisticated medical device or a robust industrial control system, this ADC is engineered to deliver precise and dependable results.

You May Also Be Interested in

Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess