EN
  • EN
  • DE

LTC1867LAIGN#TRPBF

Part No LTC1867LAIGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features 16 Bit Analog to Digital Converter 8 Input 1 SAR 16-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LTC1867
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879165-LTC1867LAIGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1867LAIGN#TRPBF CAD Model

Description

Product Overview: LTC1867LAIGN#TRPBF by Analog Devices Inc.

The LTC1867LAIGN#TRPBF is a high-performance, 16-bit Analog-to-Digital Converter (ADC) from the renowned manufacturer Analog Devices Inc. This precision ADC is part of the LTC1867 series, designed to offer exceptional accuracy and ease of use for a wide range of applications, including industrial monitoring, medical equipment, and data acquisition systems.

Enclosed in a compact 16-lead SSOP package, the LTC1867LAIGN#TRPBF boasts a dual-channel configuration, allowing it to handle multiple signals simultaneously. It operates on a single 5V supply, with a power dissipation of just 85mW, making it an energy-efficient choice for battery-powered devices and portable applications.

One of the standout features of this product is its no latency delta-sigma (ΔΣ) architecture, which ensures that the device provides true 16-bit performance without sacrificing speed. The LTC1867LAIGN#TRPBF delivers a sample rate of up to 200ksps, providing the precision and responsiveness needed for critical measurement tasks.

Integration with existing systems is made simple thanks to the ADC's SPI and MICROWIRE-compatible serial interface. This allows for easy communication with microcontrollers and digital systems without the need for complex wiring or additional components. The device also includes an optional internal conversion clock, which further simplifies design and reduces external part count.

For applications requiring a wide input range, the LTC1867LAIGN#TRPBF supports both unipolar and bipolar input ranges, giving designers the flexibility to work with a variety of signal types. Additionally, the ADC features a nap and sleep mode, reducing power consumption when the device is not in active use, which is critical for power-sensitive designs.

To ensure reliability and performance across different environments, the LTC1867LAIGN#TRPBF is specified over the industrial temperature range of -40°C to 85°C. This makes it suitable for deployment in harsh conditions where temperature fluctuations are a concern.

In summary, the LTC1867LAIGN#TRPBF from Analog Devices Inc. is a versatile and efficient ADC solution that combines high precision, low power consumption, and ease of use. Its robust feature set and compact form factor make it an excellent choice for designers looking to add accurate analog-to-digital conversion capabilities to their next project.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.3402 $78.3402
2+ $64.2792 $128.5584
3+ $62.2695 $186.8085
4+ $60.2610 $241.0440
5+ $58.2524 $291.2620
7+ $52.2268 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess