The 74ABT244CSCXSOP72 is an Octal Buffer/Line Driver with TRI-STATE Outputs from Fairchild Semiconductor, now part of ON Semiconductor. This device is designed for high-speed, low-power applications requiring reliable buffering and signal driving.
Applications:
- Memory address drivers
- Clock drivers
- Line transceivers
- Bus interface
- Data transmission
Features:
- Octal buffer with eight independent channels.
- TRI-STATE outputs allowing for bus isolation.
- High-speed operation with low propagation delay.
- Low power consumption using ABT (Advanced BiCMOS Technology).
- SOP (Small Outline Package) for surface mount assembly.
- Wide operating voltage range.
Benefits:
- Enhances system performance with fast signal propagation.
- Conserves power, ideal for battery-powered devices.
- Provides bus isolation, preventing signal contention.
- Simplifies PCB layout with surface mount technology.
- Offers flexibility with a wide operating voltage range.
- High output drive capability
Additional Details:
The 74ABT244CSCXSOP72 operates over a wide voltage range, typically from 4.5V to 5.5V, making it compatible with various logic levels. The TRI-STATE outputs allow the device to be disabled, effectively disconnecting it from the bus. This feature is crucial in multi-device bus systems to avoid signal conflicts. The ABT technology combines the advantages of bipolar and CMOS transistors, resulting in high speed and low power consumption. The SOP package is suitable for high-density PCB designs and automated assembly processes. The '244' designation indicates that this is a non-inverting buffer. This device is commonly used to increase the fan-out of a signal or to drive long transmission lines. The part number includes specific information about the package type (SOP72) and the tape and reel packaging (CSCX). The device is designed to meet or exceed industry standards for ESD (Electrostatic Discharge) protection and latch-up immunity. Always consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper implementation and optimal performance. The operating temperature range is usually from -40°C to +85°C. The '74ABT' family is known for its robustness and reliability in demanding applications. It is important to follow recommended PCB layout practices to minimize noise and signal reflections, especially when operating at high speeds. A decoupling capacitor should be placed close to the power supply pins to provide a stable supply voltage.