EN
  • EN
  • DE

LTC1871IMS-7

Part No LTC1871IMS-7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 6V ~ 36V
Frequency - Switching 50kHz ~ 1MHz
Duty Cycle (Max) 92%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC1871
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 625465-LTC1871IMS-7
Ultra Librarian 3D Model Ultra Librarian LTC1871IMS-7 CAD Model

Description

Analog Devices Inc. LTC1871IMS-7: A High-Performance Boost Converter

The LTC1871IMS-7 is a versatile and powerful step-up DC/DC converter from the esteemed manufacturer Analog Devices Inc. Designed to provide a compact and efficient solution for power management, this product is an ideal choice for a wide range of applications, including but not limited to portable devices, telecommunications, and industrial systems.

Key Features and Benefits

  • Wide Input Voltage Range: The LTC1871IMS-7 operates with an input voltage range from 2.5V to 36V, making it suitable for single-cell Li-Ion batteries as well as multi-cell battery stacks and industrial power supplies.
  • Adjustable Output Voltage: With the ability to set the output voltage up to 60V through an external resistor divider, the device offers great flexibility for various output requirements.
  • No RSENSE™ Operation: The converter features Analog Devices' No RSENSE technology, allowing current sensing without an external sense resistor, reducing external component count and simplifying the design.
  • High Efficiency: The LTC1871IMS-7 utilizes a low quiescent current and a powerful 1.5A switch, which together with its Burst Mode® operation, leads to high efficiency over a wide range of load currents.
  • Programmable Frequency: The switching frequency is programmable from 100kHz to 1MHz, allowing the designer to optimize the size of external components and avoid critical noise-sensitive frequency bands.
  • Stable Operation: The device ensures stable operation with ceramic output capacitors, providing designers with more flexibility in component selection.
  • Robust Protection Features: The LTC1871IMS-7 includes features such as overvoltage protection, current limit, and thermal shutdown to ensure reliable performance under adverse conditions.

Compact and Durable Design

The LTC1871IMS-7 is available in a compact 10-lead MSOP package, providing a space-saving solution for densely packed PCBs. Its robust design ensures that it can withstand the rigors of demanding environments while delivering consistent performance.

Conclusion

With its wide input voltage range, programmable features, high efficiency, and comprehensive protection circuitry, the LTC1871IMS-7 from Analog Devices Inc. stands out as a top-tier boost converter. It is engineered to meet the needs of designers looking for a reliable and flexible power management solution.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4356 $62.6136
14+ $8.5626 $119.8764
21+ $8.2950 $174.1950
29+ $8.0274 $232.7946
38+ $7.7599 $294.8762
50+ $6.9570 $347.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess