EN
  • EN
  • DE

LTC2051CDD#PBF

Part No LTC2051CDD#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Zero Drift Amplifier Dual R-R O/P 11V 8-Pin DFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 3 MHz
Mounting SMD (SMT)
Case / Package DFN
Common Mode Rejection Ratio 120 dB
Gain Bandwidth Product 3 MHz
Input Bias Current 25 pA
Input Offset Voltage (Vos) 500 nV
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Supply Voltage 11 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Amplifiers 2
Number of Channels 2
Number of Circuits 2
Number of Elements 2
Number of Pins 8
Operating Supply Current 850 µA
Power Supply Rejection Ratio (PSRR) 120 dB
REACH SVHC No SVHC
RoHS Compliant
Slew Rate 2 V/µs
Win Source Part Number 1072078-LTC2051CDD#PBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2051CDD#PBF CAD Model

Description

Analog Devices Inc. LTC2051CDD#PBF Precision Operational Amplifier

The LTC2051CDD#PBF is a high-precision, dual zero-drift operational amplifier from Analog Devices Inc., designed to provide cutting-edge performance for applications that demand low offset voltage and drift over time and temperature. This op-amp is housed in a compact 8-lead DFN package, making it an excellent choice for space-constrained applications without compromising on performance.

One of the standout features of the LTC2051 is its zero-drift architecture, which ensures that the offset voltage is automatically corrected over time and temperature. This characteristic makes it an ideal choice for high-accuracy applications such as instrumentation, medical devices, and precision filters. The device boasts an offset voltage of just 5 µV and an ultra-low offset drift of 0.05 µV/°C, ensuring consistent performance even under varying conditions.

The LTC2051CDD#PBF operates with a supply voltage range from 2.7V to 5.5V, making it versatile for both single-supply and dual-supply operations. Its low supply current of 750 µA per amplifier helps to conserve power in battery-operated devices. Moreover, the op-amp features a low noise density of 1.2 µVP-P (0.1Hz to 10Hz), which is essential for noise-sensitive applications.

With a common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR) both exceeding 120dB, the LTC2051CDD#PBF provides excellent rejection of interference and fluctuations in the power supply, ensuring a stable and precise output. Additionally, the operational amplifier is capable of rail-to-rail output swing, which maximizes the dynamic range when operating with low supply voltages.

The operational amplifier is also designed with an internal EMI filter, which reduces the effects of electromagnetic interference, thereby enhancing the precision in RF-heavy environments. This makes the LTC2051CDD#PBF an excellent choice for industrial control systems, automotive applications, and any other settings where reliability and accuracy are paramount.

In summary, the LTC2051CDD#PBF from Analog Devices Inc. is a high-performance, zero-drift operational amplifier that provides exceptional accuracy and stability for a wide range of precision applications. Its compact form factor, combined with its impressive electrical characteristics, makes it a valuable component for designers looking to optimize their systems for precision and power efficiency.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess