EN
  • EN
  • DE

LTC2145IUP-14#PBF

Part No LTC2145IUP-14#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 2-Channel Dual ADC 125Msps 14-bit Parallel/Serial (SPI)/LVDS 64-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Integral Nonlinearity (INL) 2.6 LSB
Interface Parallel, SPI
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 360 mW
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Number of Bits 14
Number of Channels 2
Number of Converters 2
Number of Elements 2
Number of Pins 64
Operating Supply Voltage 1.8 V
Power Dissipation 360 mW
Resolution 1.75 B
RoHS Compliant
Sampling Rate 125 Msps
Supply Type Analog, Digital
Win Source Part Number 1072089-LTC2145IUP-14#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2145IUP-14#PBF CAD Model

Description

Product Overview: LTC2145IUP-14#PBF

The LTC2145IUP-14#PBF is a state-of-the-art, high-performance 14-bit dual-channel analog-to-digital converter (ADC) from Analog Devices Inc., designed to cater to the rigorous demands of advanced digital data acquisition systems. This ADC operates at a conversion rate of up to 125Msps, which makes it an ideal choice for applications requiring high-speed data processing and precise signal conversion, such as medical imaging, communication systems, and instrumentation.

With its innovative design, the LTC2145IUP-14#PBF achieves exceptional accuracy and noise performance. The product features a differential input range of ±1V, providing users with the flexibility to capture a wide range of analog signals. Moreover, the ADC includes a digital output randomizer and a digital output error correction circuit that enhances the overall signal integrity by reducing patterns in the digital output data and correcting common types of errors that may occur during the conversion process.

Key Features

  • Resolution: 14-bit dual-channel ADC
  • Sampling Rate: Up to 125Msps
  • Input Range: Differential ±1V
  • Output Data Interface: LVDS (Low-Voltage Differential Signaling)
  • Integrated Features: Output randomizer and error correction
  • Package: 64-lead QFN (7mm × 7mm)
  • Operating Temperature Range: -40°C to +85°C (industrial temperature range)

Engineered to be robust, the LTC2145IUP-14#PBF comes in a compact 64-lead QFN package, ensuring a minimal footprint on the printed circuit board (PCB) and simplifying the design-in process. The device is also characterized for operation over an industrial temperature range of -40°C to +85°C, making it suitable for deployment in harsh environmental conditions.

With its advanced features and high-speed performance, the LTC2145IUP-14#PBF from Analog Devices Inc. is an excellent choice for engineers and designers looking to enhance the performance and efficiency of their data acquisition systems. This ADC not only provides precise and fast data conversion but also integrates seamlessly into a variety of system architectures, ensuring reliability and ease of use in complex applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $310.4478 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess