EN
  • EN
  • DE

LTC2153IUJ-14

Part No LTC2153IUJ-14
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 40-QFN (6x6)
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-QFN (6x6)
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924337-LTC2153IUJ-14
Ultra Librarian 3D Model Ultra Librarian LTC2153IUJ-14 CAD Model

Description

Introducing the LTC2153IUJ-14 from Analog Devices Inc.

The LTC2153IUJ-14 is a high-performance, dual 14-bit Analog-to-Digital Converter (ADC) designed to capture fast signals with precision. Engineered by the reputable Analog Devices Inc., this product is part of their extensive lineup of data conversion solutions that cater to a wide range of applications including communication systems, medical devices, and industrial instrumentation.

Key Features

  • High-Speed Performance: The LTC2153IUJ-14 boasts a sampling rate of up to 250Msps, allowing it to handle high-speed signals without compromise.
  • Dual ADC Channels: With two ADC channels, it can simultaneously sample inputs, making it ideal for complex signal processing tasks that require synchronized data acquisition.
  • Excellent Dynamic Range: This ADC features an impressive signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring accurate and reliable data conversion even in noisy environments.
  • Low Power Consumption: Its efficient design minimizes power usage, which is crucial for portable and battery-powered applications.
  • Small Form Factor: Housed in a compact QFN package, the LTC2153IUJ-14 saves valuable board space and is suitable for space-constrained applications.
  • Integrated Features: The product includes features like digital output randomizer and a built-in voltage reference, simplifying design and reducing external component requirements.

Applications

The versatility of the LTC2153IUJ-14 allows it to be used across various domains:

  • Wireless and Wired Broadband Communication
  • Radar and Satellite Antenna Array Systems
  • Digital Oscilloscopes
  • Medical Imaging Systems
  • High-Speed Data Acquisition Systems

Technical Specifications

Here are some of the technical specifications:

  • Resolution: 14 Bits
  • Max Sampling Rate: 250Msps
  • Input Voltage Range: ±1V
  • Power Dissipation: 1.1W
  • Operating Temperature Range: -40°C to +85°C
  • Package: 40-Pin QFN (7mm x 7mm)

Overall, the LTC2153IUJ-14 from Analog Devices Inc. is a robust and efficient solution for designers looking to integrate high-speed data conversion into their systems without sacrificing accuracy or power efficiency.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess