EN
  • EN
  • DE

LTC2156IUP-14#PBF

Part No LTC2156IUP-14#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 2-Channel Dual ADC Pipelined 210Msps 14-bit Parallel 64-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Interface Parallel, SPI
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 745 mW
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Number of Bits 14
Number of Channels 2
Number of Converters 2
Number of Elements 2
Number of Pins 64
Operating Supply Voltage 1.8 V
Power Dissipation 745 mW
Resolution 1.75 B
RoHS Compliant
Sampling Rate 210 Msps
Schedule B 8542390000, 8542390000
Supply Type Analog, Digital
Win Source Part Number 1032328-LTC2156IUP-14#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2156IUP-14#PBF CAD Model

Description

Analog Devices Inc.'s LTC2156IUP-14#PBF: High-Performance Dual ADC

The LTC2156IUP-14#PBF is a state-of-the-art dual analog-to-digital converter (ADC) from Analog Devices Inc., renowned for its high-speed and precision data conversion capabilities. Designed to meet the rigorous demands of advanced digital signal processing applications, this product delivers exceptional performance and reliability.

Key Features

  • Resolution: The LTC2156IUP-14#PBF boasts a 14-bit resolution, ensuring high-fidelity signal representation for accurate and detailed digital output.
  • Sampling Rate: With a maximum sampling rate of 250 MSPS (Mega Samples Per Second), this ADC is capable of converting high-frequency analog signals without loss of information, making it ideal for high-speed systems.
  • Dual ADC Channels: The presence of two ADC channels allows for simultaneous sampling of different signals, which is crucial for applications requiring phase-coherent signal processing.
  • Low Power Consumption: Optimized for power efficiency, the LTC2156IUP-14#PBF is suitable for applications where power conservation is essential.
  • High SNR and SFDR: It features a high Signal-to-Noise Ratio (SNR) and Spurious-Free Dynamic Range (SFDR), minimizing noise and distortion in the signal conversion process.
  • Input Range: The flexible input range supports a variety of signal amplitudes, providing versatility across different use cases.
  • Package: The product is offered in a compact QFN package, making it easy to integrate into space-constrained designs.

Applications

The LTC2156IUP-14#PBF is well-suited for a broad range of applications, including:

  • Communications systems such as wireless base stations and software-defined radios
  • Medical imaging systems requiring high-resolution and accurate data acquisition
  • Industrial instrumentation where precise measurements are critical
  • High-speed data acquisition systems in scientific and aerospace domains

With its robust feature set, the LTC2156IUP-14#PBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance of their digital systems with a reliable and efficient dual ADC solution.

You May Also Be Interested in

Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess