EN
  • EN
  • DE

74CBTLV3244PW,118

Part No 74CBTLV3244PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description NOW NEXPERIA 74CBTLV3244PW - BUS / Bus Switch 4 x 1:1 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr NXP Semiconductors
Series 74CBTLV
Package Bulk
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74CBTLV3244
HTSUS 0000.00.0000
Other Names NEXNEX74CBTLV3244PW,118,2156-74CBTLV3244PW,118
Standard Package 1
Win Source Part Number 1189617-74CBTLV3244PW,118
Ultra Librarian 3D Model Ultra Librarian 74CBTLV3244PW,118 CAD Model

Description

The 74CBTLV3244PW,118 is a high-performance, low-voltage Octal Bus Switch produced by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This product is designed to provide the functionality of eight individual SPDT (Single Pole, Double Throw) switches, allowing for efficient routing and isolation of data paths within your electronic systems.

Key Features

  • Low-Voltage Operation: This device is optimized for 2.3V to 3.6V operation, making it suitable for interfacing with low-voltage logic without the need for level shifting.
  • High Bandwidth: The switch provides a high bandwidth (>200MHz) that ensures minimal signal distortion, making it ideal for high-speed data transmission applications.
  • Low On-State Resistance: With an on-state resistance typically around 5Ω, the switch allows signals to pass with minimal attenuation.
  • 5V Tolerant Input: Inputs can tolerate up to 5V, providing compatibility with a variety of logic levels and protecting against higher voltage spikes.
  • Low Power Consumption: The device features a very low quiescent current, which contributes to energy efficiency in your designs.
  • Bus Hold Feature: Integrated bus hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying design and reducing component count.

Applications

The 74CBTLV3244PW,118 is versatile and can be used in a wide range of applications, including:

  • Switching on/off data paths in communication devices
  • Signal gating in data acquisition systems
  • Bus isolation in multiplexed applications
  • Server and networking equipment

Package and Quality

The device is packaged in a slim TSSOP-20 (Thin Shrink Small Outline Package), which is suitable for space-constrained applications. It is also RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

Conclusion

With its combination of low-voltage operation, high bandwidth, low on-state resistance, and bus hold feature, the NXP 74CBTLV3244PW,118 Octal Bus Switch is an excellent choice for designers seeking to enhance the performance and reliability of their data routing and signal integrity in various applications.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess