EN
  • EN
  • DE

AD7414ARTZ-1500RL7

Part No AD7414ARTZ-1500RL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 9 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Sleep Mode
Accuracy - Highest (Lowest) ±1.87°C (±3°C)
Testing Conditions 40°C (-40°C to 85°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 008122-AD7414ARTZ-1500RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7414ARTZ-1500RL7 CAD Model

Description

Product Overview: AD7414ARTZ-1500RL7

The AD7414ARTZ-1500RL7 is a high-precision digital temperature sensor from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is part of the AD7414 series, which is known for its accurate temperature measurement capabilities and low power consumption. The AD7414ARTZ-1500RL7 is ideal for a wide range of applications, including environmental control systems, thermal protection, industrial process control, and handheld devices.

Key Features

  • Temperature Measurement: The AD7414ARTZ-1500RL7 provides a 10-bit temperature reading with a resolution of 0.25°C, ensuring precise temperature monitoring.
  • Operating Range: This sensor operates over a temperature range of -40°C to +125°C, suitable for various harsh environments.
  • I2C Interface: It features a user-selectable I2C serial interface, which allows for easy integration into most microcontroller-based systems.
  • Programmable Setpoints: The device includes programmable setpoints for the over-temperature and hysteresis limits, providing flexibility in system design.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7414ARTZ-1500RL7 has a typical supply current of just 250 μA.
  • Packaging: It comes in a compact SOT-23-6 package, which is highly suitable for space-constrained applications.
  • Reel Packaging: The 'RL7' suffix indicates that the product is available in a 7" (178 mm) reel, facilitating automated manufacturing processes.

Applications

  • Computer Peripheral Thermal Protection
  • Environmental Control Systems
  • Industrial Process Control
  • Handheld Devices
  • Medical and Scientific Instrumentation

The AD7414ARTZ-1500RL7 is a testament to Analog Devices Inc.'s commitment to providing advanced temperature sensing solutions that meet the rigorous demands of modern electronic systems. With its high level of accuracy, low power consumption, and ease of use, this temperature sensor is an excellent choice for engineers and designers looking to enhance the reliability and efficiency of their temperature monitoring systems.

You May Also Be Interested in

NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C SC70-5
Need more? Email Us
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess