EN
  • EN
  • DE

HY5PS1G1631JFR-S6

Part No HY5PS1G1631JFR-S6
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-800 64Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942251-HY5PS1G1631JFR-S6
Series *
Ultra Librarian 3D Model Ultra Librarian HY5PS1G1631JFR-S6 CAD Model

Description

The HY5PS1G1631JFR-S6 is a 1Gbit DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. It is designed for applications needing high-speed and high-capacity memory.

Applications

  • Graphics Cards
  • Gaming Consoles
  • High-Performance Computing
  • Networking Devices
  • Video Processing

Features

  • Capacity: 1Gbit (128MB)
  • Organization: 64M x 16 bits
  • Interface: DDR2 SDRAM
  • Speed Grade: S6 (Indicates a specific clock speed)
  • Operating Voltage: Typically 1.8V
  • Package: FBGA (Fine-Pitch Ball Grid Array)
  • Clock Frequency: Determined by the speed grade (S6)
  • Burst Length: Supports burst lengths of 4 and 8
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, doubling the data transfer rate.
  • On-Die Termination (ODT): Improves signal integrity and reduces reflections.

Benefits

  • High Bandwidth: DDR2 technology offers significantly higher bandwidth compared to DDR SDRAM, improving system performance.
  • Improved System Responsiveness: Faster memory access leads to quicker application loading and smoother multitasking.
  • Reduced Power Consumption: 1.8V operation reduces power consumption and heat generation, making it suitable for power-sensitive applications.
  • Enhanced Signal Integrity: On-Die Termination (ODT) ensures stable operation and reduces signal noise.
  • Large Capacity: 1Gbit capacity allows for handling larger datasets and more complex applications.

Additional Details

The HY5PS1G1631JFR-S6's speed grade (S6) is critical to identifying the precise clock frequency and timings; the datasheet should be consulted for this information. Key timings like CAS Latency (CL), tRCD, tRP, and tRAS need to be correctly configured for optimal memory performance. The FBGA package offers a compact design and enhances thermal dissipation. The device supports auto-refresh and self-refresh for efficient power management. The DDR2 SDRAM technology provides a substantial performance improvement compared to older memory technologies and is well-suited for applications demanding high-speed memory access.

You May Also Be Interested in

ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess