EN
  • EN
  • DE

LTC2170IUKG-14#PBF

Part No LTC2170IUKG-14#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 4-Channel Quad ADC 25Msps 14-bit Parallel/Serial (SPI)/LVDS Automotive 52-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFN
Differential Nonlinearity 0.3 LSB
Height 800 µm
Integral Nonlinearity (INL) 2.75 LSB
Interface LVDS, SPI
Max Junction Temperature (Tj) 150 °C
Max Operating Temperature 85 °C
Max Power Dissipation 243 mW
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Nominal Supply Current 75 mA
Number of Bits 14
Number of Channels 4
Number of Converters 4
Number of Elements 4
Number of Pins 52
Operating Supply Voltage 1.8 V
Polarity Bipolar
Power Dissipation 243 mW
REACH SVHC No SVHC
Resolution 1.75 B
RoHS Compliant
Sampling Rate 25 Msps
Schedule B 8542390000, 8542390000
Supply Type Analog, Digital
Win Source Part Number 1220677-LTC2170IUKG-14#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2170IUKG-14#PBF CAD Model

Description

The LTC2170IUKG-14#PBF is a high-performance, low-power, 14-bit, 105Msps analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and speed for a wide range of applications. This ADC features a flexible serial peripheral interface (SPI) that allows for easy integration with a variety of digital systems, making it an ideal choice for advanced communication systems, medical imaging, and industrial instrumentation.

Key Features:

  • Resolution: 14-bit performance ensures high precision in data conversion, providing detailed and accurate digital representations of analog signals.
  • Sampling Rate: With a sampling rate of up to 105Msps (mega samples per second), this ADC can handle high-speed signals without sacrificing accuracy or performance.
  • Power Efficiency: The LTC2170IUKG-14#PBF is designed for power-sensitive applications, offering a low power consumption that helps to minimize heat generation and power costs.
  • Interface: The SPI interface provides a straightforward connection to most digital systems, facilitating easy data transfer and system integration.
  • Input Range: The device supports a wide input range, making it versatile for various signal types and amplitudes.
  • Package: Housed in a compact QFN package, the LTC2170IUKG-14#PBF saves valuable board space while providing robust performance.
  • Temperature Range: This ADC operates reliably over an industrial temperature range, ensuring consistent performance even in harsh environments.

Applications:

The LTC2170IUKG-14#PBF is designed to meet the demands of a variety of high-speed data acquisition systems. It is particularly well-suited for:

  • Wireless and Wired Broadband Communication
  • Medical Imaging Systems
  • Industrial Process Control
  • High-speed Data Acquisition Systems
  • Instrumentation and Test Equipment

With its combination of high performance, low power consumption, and ease of use, the LTC2170IUKG-14#PBF from Analog Devices Inc. is a top choice for professionals seeking a reliable and efficient ADC solution.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.7501 $90.7501
2+ $87.9141 $175.8282
3+ $85.0782 $255.2346
4+ $82.2423 $328.9692
5+ $73.7344 $368.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess