EN
  • EN
  • DE

LTC2180CUP#TRPBF

Part No LTC2180CUP#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 64QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197426-LTC2180CUP#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR)
Product Status Active
Sampling Rate (Per Second) 25M
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Reference Type External, Internal
Ultra Librarian 3D Model Ultra Librarian LTC2180CUP#TRPBF CAD Model

Description

Product Overview: LTC2180CUP#TRPBF

The LTC2180CUP#TRPBF is a high-performance, 16-bit, 125Msps analog-to-digital converter (ADC) designed by Analog Devices Inc. This cutting-edge component is engineered to deliver exceptional dynamic range and signal-to-noise ratio (SNR), making it an ideal choice for demanding applications that require accurate signal conversion from analog to digital form.

With its fast sampling rate of 125 megasamples per second, the LTC2180CUP#TRPBF can handle high-speed signals without compromising data integrity or resolution. It is specifically tailored for applications such as medical imaging, test and measurement equipment, and communication systems where precision and speed are crucial.

Key Features:

  • High Resolution: 16-bit resolution provides fine detail in signal representation, ensuring that subtle variations in the analog input are captured accurately.
  • Fast Sampling Rate: A sampling rate of 125Msps allows the ADC to convert analog signals that change rapidly over time, making it suitable for high-frequency applications.
  • Low Noise Performance: The device is designed with a low noise floor, which enhances the SNR and ensures cleaner, more precise digital outputs.
  • Differential Inputs: The ADC features differential inputs, which help to reduce common-mode noise and improve signal integrity.
  • Power Efficiency: Despite its high-speed operation, the LTC2180CUP#TRPBF is optimized for low power consumption, which is essential for energy-sensitive applications.
  • Compact Package: Housed in a QFN package, the device saves valuable board space while providing robust performance.

Applications:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Digital Communication Systems
  • High-Speed Data Acquisition
  • Instrumentation

The LTC2180CUP#TRPBF from Analog Devices Inc. is more than just an ADC; it's a reliable solution that meets the stringent requirements of advanced electronic systems. With its combination of high-speed, precision, and power efficiency, this product stands out as a top choice for engineers and designers looking to enhance the performance of their applications.

You May Also Be Interested in

Microchip Technology
IC ADC 13BIT SAR 14SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess