EN
  • EN
  • DE

LTC2207CUK#PBF

Part No LTC2207CUK#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203409-LTC2207CUK#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tube
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 105M
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Ultra Librarian 3D Model Ultra Librarian LTC2207CUK#PBF CAD Model

Description

Analog Devices Inc. LTC2207CUK#PBF High-Speed ADC

The LTC2207CUK#PBF is a high-performance, 16-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to deliver exceptional accuracy and speed for a wide range of applications, including wireless communications, medical imaging, and test equipment. This ADC is capable of converting analog signals to digital data at rates up to 105Msps (Mega samples per second), providing the high-resolution and fast sampling required for advanced signal processing tasks.

With its 16-bit resolution, the LTC2207CUK#PBF offers a fine level of detail in signal representation, making it ideal for applications where precision is critical. The product comes in a compact QFN (Quad-Flat No-leads) package, which is highly suited for space-constrained applications while offering excellent thermal performance.

Key features of the LTC2207CUK#PBF include:

  • High-Speed Operation: With a sampling rate of up to 105Msps, this ADC is well-suited for high-speed signal processing.
  • High Resolution: The 16-bit resolution ensures detailed and accurate digital representation of the input signal.
  • Low Power Consumption: The device is designed for efficiency, with a power consumption of just 1.25W at the full 105Msps rate.
  • Wide Input Bandwidth: The ADC features a wide input bandwidth that supports a variety of signal types and frequencies.
  • Digital Output: The LTC2207CUK#PBF provides CMOS or LVDS digital outputs, offering flexibility in interfacing with other digital systems.
  • No Missing Codes: Guaranteed performance with no missing codes over the full operating temperature range.

Designed with the user in mind, the LTC2207CUK#PBF also features an easy-to-use SPI port for configuration. This allows for fine-tuning of various parameters such as the output data format and the digital output timing, ensuring that the ADC can be optimized for specific system requirements.

Overall, the LTC2207CUK#PBF by Analog Devices Inc. represents a state-of-the-art solution for designers who require a high-speed, high-precision ADC in their digital signal processing systems. Its robust feature set and exceptional performance make it a versatile choice for a multitude of advanced electronic applications.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess