EN
  • EN
  • DE

ADM1487JN

Part No ADM1487JN
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Ultra-Low Power RS-485/RS-422 Transceiver with Low EMI and +/-10kV ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140634-ADM1487JN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Sensing & Instrumentation, Security, Lighting, Industrial
Ultra Librarian 3D Model Ultra Librarian ADM1487JN CAD Model

Description

The ADM1487JN from Analog Devices Inc. is a robust and high-speed RS-485/RS-422 transceiver designed to facilitate communication on balanced data transmission lines. This component is an integral part of networking and control systems where reliable data exchange is crucial. It operates over a wide range of power supply voltages and offers differential data transmission, making it suitable for multi-point applications in noisy environments.

Key Features

  • Compatibility: Conforms to the EIA RS-485 and RS-422 standards, ensuring interoperability with compliant devices.
  • Data Rate: Capable of transmitting data at rates up to 5 Mbps, making it suitable for high-speed applications.
  • Extended Temperature Range: Operates reliably over an industrial temperature range of -40°C to +85°C.
  • Supply Voltage: Supports a wide range of supply voltages from 4.75V to 5.25V, offering flexibility in various power environments.
  • Low Power Consumption: Designed for low power operation, which is critical for energy-sensitive applications.
  • Thermal Shutdown: Features thermal shutdown protection to prevent damage from overheating.
  • Driver Short-Circuit Protection: Equipped with short-circuit protection for the driver outputs to enhance robustness and reliability.
  • Receiver Input Hysteresis: Provides improved noise immunity with built-in hysteresis on receiver inputs.

Applications

The ADM1487JN is versatile and can be used in a variety of applications that require robust data communication. These include:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Process Control Networks
  • Data Acquisition Systems

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADM1487JN
Package PDIP-8
RoHS Compliant

With its robust design and high-speed capabilities, the ADM1487JN transceiver from Analog Devices Inc. is an excellent choice for reliable data transmission in demanding industrial environments.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess