EN
  • EN
  • DE

LMZ10503EXTTZ/NOPB

Part No LMZ10503EXTTZ/NOPB
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 3A SIMPLE SWITCHER Power Module With 5.5-V Maximum Input Voltage for Demanding and Rugged Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 5.5V
Voltage - Output 1 0.8 ~ 5 V
Current - Output (Maximum) 3A
Applications ITE (Commercial)
Features UVLO
Operating Temperature Range -55°C ~ 125°C
Efficiency 96%
Mounting SMD
Package TO-PMOD-7, Power Module
Size 0.40" L x 0.39" W x 0.18" H (10.2mm x 9.9mm x 4.6mm)
Win Source Part Number 1202500-LMZ10503EXTTZ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMZ10503EXT
Introduction Date June 18, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMZ10503EXTTZ/NOPB CAD Model

Description

Product Overview: LMZ10503EXTTZ/NOPB

The LMZ10503EXTTZ/NOPB is a high-performance, easy-to-use power module from Texas Instruments, designed to meet the needs of space-constrained and power-sensitive applications. This power solution integrates a DC/DC converter, inductor, and passives into a compact, low-profile package, making it an ideal choice for a wide range of electronic devices.

Key Features

  • Integrated Power Solution: Combines a DC/DC converter with an inductor and passives to simplify design and minimize footprint.
  • High Efficiency: Provides up to 95% efficiency, which helps to reduce power loss and improve system performance.
  • Adjustable Output Voltage: Offers an adjustable output voltage range from 0.8V to 3.6V, allowing for flexible use across different applications.
  • Output Current: Capable of delivering up to 3A of output current, making it suitable for powering a variety of ICs and systems.
  • Wide Input Voltage Range: Accepts an input voltage range of 2.95V to 5.5V, accommodating a variety of power sources.
  • Thermal Performance: Enhanced thermal performance due to an integrated heat spreader in the package design.
  • Quality and Reliability: Manufactured by Texas Instruments, a leader in semiconductor solutions, ensuring high standards of quality and reliability.

Applications

  • Telecommunications
  • Networking Equipment
  • Portable and Battery-Powered Devices
  • Industrial and Medical Equipment

Product Specifications

Parameter Value
Output Voltage (Adjustable) 0.8V to 3.6V
Output Current Up to 3A
Input Voltage Range 2.95V to 5.5V
Efficiency Up to 95%
Package Low-profile QFN

The LMZ10503EXTTZ/NOPB is a testament to Texas Instruments' commitment to providing innovative power management solutions that combine efficiency, reliability, and ease of use. Whether for new designs or upgrades to existing systems, this power module is a versatile and practical component for modern electronics.

You May Also Be Interested in

Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.7279 $69.4558
4+ $28.4947 $113.9788
6+ $27.6042 $165.6252
8+ $26.7138 $213.7104
10+ $25.8233 $258.2330
13+ $23.1520 $300.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess