EN
  • EN
  • DE

LTC2258IUJ-14#PBF

Part No LTC2258IUJ-14#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Single ADC Pipelined 65Msps 14-bit Parallel/Serial (SPI)/LVDS 40-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Height 800 µm
Integral Nonlinearity (INL) 3 LSB
Interface Parallel, SPI
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 90 mW
Max Supply Voltage 1.9 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Nominal Supply Current 44.7 mA
Number of Bits 14
Number of Channels 1
Number of Converters 1
Number of Elements 1
Number of Pins 40
Operating Supply Voltage 1.8 V
Polarity Bipolar
Power Dissipation 177 mW
REACH SVHC No SVHC
Resolution 1.75 B
RoHS Compliant
Sampling Rate 65 Msps
Supply Type Single
Win Source Part Number 1072112-LTC2258IUJ-14#PBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2258IUJ-14#PBF CAD Model

Description

Analog Devices Inc. LTC2258IUJ-14#PBF - 14-Bit, 125Msps Low Power ADC

The LTC2258IUJ-14#PBF is a high-performance, low-power 14-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide industry-leading accuracy and speed for a wide range of applications. This ADC operates at a 125Msps sampling rate, making it ideal for advanced digital signal processing systems where high data acquisition rates are essential.

With its 14-bit resolution, the LTC2258IUJ-14#PBF offers a fine level of detail in signal representation, ensuring that even subtle variations are captured with high fidelity. This capability is particularly valuable in applications such as medical imaging, instrumentation, and communications systems, where precision is paramount.

The device comes in a compact 40-lead QFN package, which is suitable for space-constrained applications. Its small footprint does not compromise performance, as the LTC2258IUJ-14#PBF features a flexible sample rate range and a differential input range of ±1V. This range is optimized for driving by modern high-speed amplifiers, making system design and signal conditioning more straightforward.

One of the standout features of this ADC is its power efficiency. The LTC2258IUJ-14#PBF consumes only 140mW at the full 125Msps rate, which is a critical consideration for portable and battery-powered devices where power conservation is crucial. This low power consumption is achieved without sacrificing performance, ensuring that systems can run cooler and longer on the same power budget.

Analog Devices Inc. has equipped the LTC2258IUJ-14#PBF with additional functionalities such as a shutdown mode that reduces power consumption when the device is not in use. It also features a digital output randomizer that reduces digital feedback, thereby lowering digital output coupling to the analog input.

To facilitate easy integration into digital systems, the LTC2258IUJ-14#PBF provides CMOS or LVDS digital outputs. These outputs are compatible with a variety of digital signal processors and FPGAs, enabling flexible system design options and straightforward interfacing.

Overall, the LTC2258IUJ-14#PBF from Analog Devices Inc. represents a balance of high-speed, precision, and power efficiency, making it an excellent choice for engineers looking to enhance their data acquisition systems with a reliable and high-quality ADC solution.

You May Also Be Interested in

Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.9925 $76.9925
2+ $74.5865 $149.1730
3+ $72.1805 $216.5415
4+ $69.7745 $279.0980
5+ $62.5564 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess