EN
  • EN
  • DE

LTC2361IS6#TRMPBF

Part No LTC2361IS6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LTC2361
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2361IS6#TRMPBF-ND, LTC2361IS6#TRMPBFCT, LTC2361IS6#TRMPBFDKR, LTC2361IS6#TRMPBFTR, LTC2361IS6TRMPBF
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924356-LTC2361IS6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2361IS6#TRMPBF CAD Model

Description

Product Overview: LTC2361IS6#TRMPBF

The LTC2361IS6#TRMPBF is a high-performance, 12-bit, 250ksps, SAR ADC (Successive Approximation Register Analog-to-Digital Converter) from Analog Devices Inc., designed to provide precision digital conversion of analog signals in a compact form factor. This ADC is part of a family of no latency SAR ADCs, providing a balance between speed and power consumption, making it an ideal choice for battery-powered devices and applications requiring efficient data acquisition.

Key Features:

  • High Resolution: The 12-bit resolution allows for precise measurement with a fine granularity, suitable for demanding applications where accuracy is crucial.
  • Fast Sampling Rate: With a sampling rate of up to 250ksps, the LTC2361IS6#TRMPBF can handle high-speed signal processing tasks, making it suitable for dynamic systems.
  • Low Power Consumption: The device is optimized for low power operation, drawing only 2.7mA at the full 250ksps rate, which drops down to 2µA in shutdown mode. This feature is especially beneficial for portable and remote sensing applications.
  • SPI Interface: The integrated SPI interface facilitates easy communication with microcontrollers and DSPs, providing a straightforward digital output of the converted analog signals.
  • Small Package: Housed in a compact SOT-23 package, the LTC2361IS6#TRMPBF saves precious board space and is well-suited for space-constrained applications.
  • No Pipeline Delays: The SAR architecture ensures that there are no pipeline delays, making it ideal for multiplexed applications that require fast and accurate ADC conversions for multiple signal channels.

Applications:

The LTC2361IS6#TRMPBF is versatile and can be used in a wide range of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Devices
  • Communication Systems
  • Industrial Process Control

In summary, the LTC2361IS6#TRMPBF from Analog Devices Inc. is a robust and reliable ADC that offers an excellent combination of speed, precision, and power efficiency, packaged in a small footprint suitable for a multitude of advanced electronic applications.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess