EN
  • EN
  • DE

LTC2364CDE-16#TRPBF

Part No LTC2364CDE-16#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (4x3)
Mounting Type Surface Mount
Base Product Number LTC2364
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 879213-LTC2364CDE-16#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2364CDE-16#TRPBF CAD Model

Description

Analog Devices Inc. LTC2364CDE-16#TRPBF Overview

The LTC2364CDE-16#TRPBF is a high-performance 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc. This ADC is designed for precision conversion of analog signals to digital form with a focus on low power consumption and high accuracy. It is an ideal choice for battery-powered applications and precision measurement systems where power efficiency and accuracy are critical.

Key Features

  • Resolution: 16-bit SAR ADC offering fine resolution for precise measurement.
  • Data Rate: Up to 250 kSPS, providing a good balance between speed and power consumption.
  • Supply Voltage: Operates from a single 2.5V to 5.5V supply, catering to a variety of system voltages.
  • Low Power: Features a low power consumption of 13.5 mW at the full 250 kSPS rate, making it suitable for power-sensitive applications.
  • No Latency: Offers no-latency operation for single-cycle data acquisition.
  • Interface: Comes with a SPI-compatible serial interface that ensures easy integration with most microcontrollers and digital systems.
  • Package: Housed in a small 12-lead DFN package (4mm x 3mm), it saves board space and is ideal for compact system designs.

Applications

The LTC2364CDE-16#TRPBF is versatile and can be used in a wide range of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Process Control
  • Automotive Systems

Product Quality and Reliability

Analog Devices Inc. is renowned for its commitment to product quality and reliability. The LTC2364CDE-16#TRPBF is manufactured to meet the highest industry standards, ensuring consistent performance and durability in various operating conditions. It is available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated assembly processes for high-volume production.

In summary, the LTC2364CDE-16#TRPBF ADC combines high precision, low power consumption, and ease of use in a compact package, making it an excellent choice for designers looking to enhance the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess