Product Overview: LTC2368IDE-24#PBF
The LTC2368IDE-24#PBF from Analog Devices Inc. is a high-performance 24-bit successive approximation register (SAR) analog-to-digital converter (ADC) that offers a perfect blend of precision, speed, and power efficiency. This ADC is designed for advanced signal acquisition systems, where excellent noise performance and high resolution are critical for accurate data conversion.
With its 24-bit resolution, the LTC2368IDE-24#PBF can capture minute signal variations, making it an ideal choice for precision measurement applications such as medical instrumentation, automated test equipment, and industrial process control. The device operates on a single 5V supply and features a wide input range that is fully differential, providing superior common-mode rejection and allowing for flexible signal scaling and offset adjustments.
Key Features
- Resolution: 24-bit SAR ADC, providing high-precision data conversion.
- Sampling Rate: Up to 250 kSPS, enabling quick data acquisition for real-time analysis.
- Power Efficiency: Low power consumption with a typical operating current of only 21 mA, making it suitable for power-sensitive applications.
- No Latency: The device offers no pipeline delay, which is essential for control loop applications requiring immediate data processing.
- Input Range: Fully differential input range with a span of 0V to VREF (with VREF up to 5V).
- Interface: Simple SPI-compatible serial interface that supports I/O voltages from 1.8V to 5V.
- Package: The ADC is housed in a compact 14-lead DEMO board package, which is RoHS compliant and designed for improved thermal performance.
The LTC2368IDE-24#PBF also incorporates a digital filter that averages multiple conversions, reducing the noise and improving the signal-to-noise ratio (SNR) for applications demanding the highest level of precision. Furthermore, its integrated overvoltage protection shields the ADC from inadvertent input overvoltage conditions, enhancing the reliability and robustness of the system.
Overall, the LTC2368IDE-24#PBF ADC by Analog Devices Inc. is a top-tier component for engineers who require an ADC that delivers both high accuracy and speed without compromising on power efficiency. Its advanced features and robust design make it an excellent choice for a wide range of high-performance data acquisition systems.