EN
  • EN
  • DE

LTC2376IMS-20#TRPBF

Part No LTC2376IMS-20#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT SAR 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 20 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-TFSOP (0.118", 3.00mm Width)
Case / Package 16-MSOP
Family Name LTC2376
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879223-LTC2376IMS-20#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2376IMS-20#TRPBF CAD Model

Description

Analog Devices Inc. LTC2376IMS-20#TRPBF

The LTC2376IMS-20#TRPBF is a high-performance, 20-bit, low-noise, serial output A/D converter from Analog Devices Inc., designed with precision and power efficiency in mind. This state-of-the-art analog-to-digital converter (ADC) is part of the LTC2376 product family, which is renowned for its advanced technology and robust performance in demanding applications.

Featuring a 20-bit no-latency SAR architecture, this ADC delivers exceptional accuracy and speed, making it an ideal choice for precision measurement applications such as medical instrumentation, automated test equipment, and industrial process control systems. The LTC2376IMS-20#TRPBF operates at a 250ksps throughput rate, providing rapid data acquisition without sacrificing resolution or quality.

The device operates from a single 2.5V supply, minimizing power consumption and making it suitable for battery-operated systems. Its power efficiency is further enhanced by its nap and sleep modes, which reduce power usage when the ADC is not actively converting. Furthermore, its wide input range allows direct digitization of signals up to ±VREF, giving designers flexibility in signal conditioning circuitry.

Key features of the LTC2376IMS-20#TRPBF include:

  • 20-bit resolution with no missing codes
  • Low noise performance with a signal-to-noise ratio (SNR) of 104dB
  • 250ksps throughput rate
  • Single 2.5V supply operation
  • Flexible SPI-compatible serial interface
  • Internal conversion clock
  • No pipeline delay (SAR architecture)
  • Power-down modes for energy conservation
  • Small MSOP-16 package for compact design footprints

This ADC comes in a compact MSOP-16 (Medium Shrink Outline Package) that is suitable for space-constrained applications. The LTC2376IMS-20#TRPBF also features an internal oscillator, which eliminates the need for an external clock source, further simplifying design and reducing system complexity.

As a testament to its reliability and quality, the LTC2376IMS-20#TRPBF is designed and manufactured by Analog Devices Inc., a leader in the field of high-performance integrated circuits. The device is available in a tape and reel package (denoted by the TRPBF suffix), which is ideal for automated manufacturing processes.

In summary, the LTC2376IMS-20#TRPBF ADC offers a compelling combination of accuracy, speed, and power efficiency, making it a versatile solution for a wide range of precision data conversion needs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess