EN
  • EN
  • DE

LTC2415-1CGN#TRPBF

Part No LTC2415-1CGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features 24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 16-SSOP
Manufacturer Analog Devices Inc.
Series microPOWER™
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LTC2415
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879238-LTC2415-1CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2415-1CGN#TRPBF CAD Model

Description

LTC2415-1CGN#TRPBF - 24-Bit ADC from Analog Devices Inc.

The LTC2415-1CGN#TRPBF is a high-precision 24-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance analog technology. This ADC offers a unique combination of features that make it ideal for advanced sensor systems and instrumentation where accuracy and low noise are critical.

Key Features:

  • High Resolution: With its 24-bit resolution, the LTC2415-1CGN#TRPBF provides detailed conversion of analog signals to digital, ensuring that even the smallest signal variations are captured.
  • No Latency Delta-Sigma™: The LTC2415-1CGN#TRPBF uses a patented No Latency Delta-Sigma architecture, which eliminates conversion latency found in traditional delta-sigma ADCs, making it suitable for multiplexed applications.
  • Single-Ended and Differential Inputs: The device supports both single-ended and differential inputs, offering flexibility for various signal configurations and improving common-mode noise rejection.
  • Wide Input Common Mode Range: The common mode range goes beyond the supply rails, allowing for easy interfacing with sensors without the need for additional signal conditioning.
  • Simple Interface: A simple 3-wire SPI-compatible serial interface enables easy communication with microcontrollers and digital systems.
  • Internal Oscillator: The integrated oscillator simplifies the design by removing the need for external clock sources.
  • Low Power Consumption: The device is optimized for low power operations, which is essential for battery-powered devices and energy-efficient systems.

Applications:

The LTC2415-1CGN#TRPBF is versatile and can be used in a variety of applications, including:

  • Industrial Process Control
  • Automated Test Equipment
  • Data Acquisition Systems
  • Medical Instrumentation
  • Temperature Measurement

With its robust feature set, the LTC2415-1CGN#TRPBF from Analog Devices Inc. stands out as a top choice for engineers and designers seeking precision and reliability in their data conversion applications. Its compact 16-lead SSOP package makes it a practical choice for space-constrained applications, while its extended temperature range ensures performance across diverse operating conditions.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess