EN
  • EN
  • DE
  • IT

LTC2487IDE#TRPBF

Part No LTC2487IDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197182-LTC2487IDE#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Input Type Differential, Single Ended
Configuration MUX-ADC
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Ultra Librarian 3D Model Ultra Librarian LTC2487IDE#TRPBF CAD Model

Description

Analog Devices Inc. LTC2487IDE#TRPBF: Precision ADC with Easy Drive Input Current Cancellation

The LTC2487IDE#TRPBF is an innovative 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer exceptional precision and ease of use for a wide range of applications. This ADC features an integrated Easy Drive technology that significantly reduces the input current, making it an ideal choice for sensor interfaces and industrial measurement systems.

Key Features

  • High Resolution: With its 16-bit resolution, the LTC2487 provides high-precision measurements, which is crucial for applications that demand accurate data acquisition.
  • Easy Drive Technology: The Easy Drive input stage reduces the input current, allowing the ADC to directly interface with high impedance sensors without the need for external buffer amplifiers, simplifying the design and reducing system cost.
  • Integrated Temperature Sensor: The LTC2487 includes an onboard temperature sensor, enabling temperature monitoring and compensation without the need for additional components.
  • Wide Input Range: The ADC accepts a wide input range of ±VREF, where VREF can be between 2.5V and 5.1V, providing flexibility in various system designs.
  • Multiple Speed Modes: It offers two speed modes—7.5Hz and 60Hz, allowing designers to choose between higher resolution at a slower rate or faster data acquisition with slightly reduced resolution.
  • I2C Interface: The device is equipped with an I2C serial interface, which simplifies integration into digital systems and supports long-distance communications with minimal wiring.

Applications

The LTC2487IDE#TRPBF is versatile and can be used in a variety of applications, including:

  • Process Control
  • Temperature Measurement
  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Automation

Reliability and Packaging

This ADC is offered in a compact 14-lead DFN package, which is ideal for space-constrained applications. The LTC2487IDE#TRPBF is also designed to meet industrial temperature ranges from -40°C to 85°C, ensuring reliable performance in harsh environments. With its advanced features and robust design, the LTC2487 from Analog Devices Inc. is a smart choice for precision data conversion needs.

You May Also Be Interested in

Texas Instruments
8-Bit Resolution 2.7 V to 3.6 V VCC Easy Microprocessor Interface or Standalone Operation
Lowest to $3.8443
Texas Instruments
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & WSON | IC ADC 12BIT SAR SOT23-6
Lowest to $1.1234
Texas Instruments
QUAD CHANNEL, 14-BIT, 125/105/80/65 MSPS ADC WITH SERIAL LVDS OUTPUTS | IC ADC 14BIT PIPELINED 64VQFN
Need more? Email Us
Analog Devices Inc.
14-Bit, 20 MSPS/40 MSPS/65 MSPS Dual A/D Converter
Need more? Email Us
Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 20DIP
Lowest to $19.9526
Texas Instruments
QUAD CHANNEL, 12-BIT, 105/80/65 MSPS ADC WITH SERIAL LVDS INTERFACE
Lowest to $116.2541
Texas Instruments
16-BIT, 1-MSPS, PSEUDO-BIPOLAR, FULLY DIFFERENTIAL INPUT, MICROPOWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE, REFERENCE | IC ADC 16BIT SAR 48VQFN
Need more? Email Us
Maxim Integrated
CMOS High-Speed 8-Bit ADCs with Multiplexer and Reference | IC ADC 8BIT FLASH 24DIP
Need more? Email Us
Maxim Integrated
CMOS μP-Compatible, 5μs, 8-Bit ADCs | IC ADC 8BIT SAR 18DIP
Lowest to $83.5296

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4351 $56.6106
12+ $8.8380 $106.0560
18+ $8.5394 $153.7092
26+ $7.9423 $206.4998
33+ $7.6437 $252.2421
41+ $7.3451 $301.1491
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess