EN
  • EN
  • DE

LTC2508IDKD-32#PBF

Part No LTC2508IDKD-32#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 32BIT SAR 24DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 32 Bit Analog to Digital Converter 1 Input 1 SAR 24-DFN (7x4)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-WFDFN Exposed Pad
Case / Package 24-DFN (7x4)
Family Name LTC2508
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 52
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924388-LTC2508IDKD-32#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2508IDKD-32#PBF CAD Model

Description

Product Overview: LTC2508IDKD-32#PBF

The LTC2508IDKD-32#PBF is a high-precision, 32-bit digital-to-analog converter (DAC) component from Analog Devices Inc., designed to deliver exceptional performance for a wide range of demanding applications. This product stands out with its advanced design, featuring an integrated low noise, low drift internal reference, and a unique digital filter, which makes it an ideal solution for industrial, medical, and automotive applications requiring high precision and stability.

Key Features

  • Resolution: The LTC2508IDKD-32#PBF boasts a 32-bit resolution, ensuring high-precision digital-to-analog conversion.
  • Noise Performance: It features a proprietary digital filter, the Easy Drive™ technology, which significantly reduces the noise and allows measurements with high accuracy.
  • Data Rate: The component provides a flexible data output rate that can be adjusted according to the application's requirements, offering a wide range of speed options.
  • Internal Reference: It comes with an integrated, low drift reference that enhances the overall stability and accuracy of the conversion process.
  • Power Efficiency: Designed with power efficiency in mind, the LTC2508IDKD-32#PBF operates with a low supply current, making it suitable for power-sensitive designs.
  • Package: The device is available in a compact, leadless DFN package, which is ideal for space-constrained applications.

Applications

The LTC2508IDKD-32#PBF is versatile and can be used in a variety of applications, including:

  • High-precision data acquisition systems
  • Medical imaging equipment
  • Test and measurement instruments
  • Automotive control systems
  • Seismic data analysis equipment

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2508IDKD-32#PBF is no exception. It is built to meet stringent industry standards, ensuring long-term performance and durability in even the harshest conditions.

Conclusion

The LTC2508IDKD-32#PBF from Analog Devices Inc. is a top-of-the-line DAC component that offers unparalleled precision and noise performance. With its integrated features and versatile application range, it represents an excellent choice for designers looking to enhance the accuracy and stability of their digital-to-analog conversions.

You May Also Be Interested in

Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2727 $54.5454
5+ $22.3776 $111.8880
7+ $21.6783 $151.7481
10+ $20.9790 $209.7900
13+ $20.2797 $263.6361
17+ $18.1818 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,388 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess