EN
  • EN
  • DE

LTC2630ACSC6-HZ12#TRPBF

Part No LTC2630ACSC6-HZ12#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197347-LTC2630ACSC6-HZ12#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tape & Reel (TR)
Product Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 4.8µs (Typ)
Output Type Voltage - Buffered
Package / Case 6-TSSOP, SC-88, SOT-363
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LTC2630ACSC6-HZ12#TRPBF CAD Model

Description

Product Overview

The LTC2630ACSC6-HZ12#TRPBF is a high-precision digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This DAC is part of the LTC2630 family of products, known for their exceptional performance and reliability in a wide array of applications.

Key Features

  • Resolution: This particular model offers 12-bit resolution, providing fine-grain control over the analog output, allowing for precise adjustments in applications where detail is critical.
  • Output Type: It provides a rail-to-rail output, which means the output voltage can swing from the lowest ground level to the highest supply voltage level, maximizing dynamic range.
  • Single Supply Operation: The LTC2630ACSC6-HZ12#TRPBF operates from a single 2.7V to 5.5V supply, making it versatile for various systems without the need for dual supplies.
  • Integrated Reference: It comes with an integrated precision reference, which simplifies the design by eliminating the need for external reference components.
  • Package: The component is available in a compact SC70-6 package, which is ideal for space-constrained applications.
  • Temperature Range: It is specified for operation from -40°C to 125°C, ensuring reliable performance across a broad range of environmental conditions.

Applications

The LTC2630ACSC6-HZ12#TRPBF is suitable for various applications, including:

  • Portable battery-powered devices
  • Data acquisition systems
  • Industrial process control
  • Automotive systems
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2630ACSC6-HZ12#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance. The part is RoHS compliant and is available in tape and reel packaging (denoted by the #TRPBF suffix), facilitating efficient assembly processes for high-volume production.

Conclusion

With its precision, integrated features, and robust design, the LTC2630ACSC6-HZ12#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to incorporate a reliable DAC into their electronic systems. Its ease of use, coupled with the manufacturer's support and documentation, makes it a valuable component for achieving accurate analog output in digital systems.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1565 $57.0955
15+ $6.6926 $100.3890
24+ $6.4834 $155.6016
32+ $6.2743 $200.7776
42+ $6.0651 $254.7342
56+ $5.4377 $304.5112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess