EN
  • EN
  • DE

LTC2630ACSC6-LM12#TRMPBF

Part No LTC2630ACSC6-LM12#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000557-LTC2630ACSC6-LM12#TRMPBF
Manufacturer Analog Devices Inc
Category Integrated Circuits (ICs)-- Data Acquisition -Digital to Analog Converters (DAC)
Package Tape & Reel (TR) Cut Tape (CT)
Operating Temperature 0°C ~ 70°C
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian LTC2630ACSC6-LM12#TRMPBF CAD Model

Description

Product Overview: LTC2630ACSC6-LM12#TRMPBF

The LTC2630ACSC6-LM12#TRMPBF is a high-precision digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leader in the design and manufacture of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the LTC2630 family, which features a range of DACs with various resolution and interface options.

Key Features

  • Resolution: The LTC2630ACSC6-LM12#TRMPBF offers a 12-bit resolution, providing fine granularity and precise control for analog output signals.
  • Output Range: It operates with a full-scale output of 2.5V to 5.5V, making it versatile for a wide range of applications that require different voltage levels.
  • Interface: The DAC features a simple SPI-compatible serial interface, which allows for easy communication with microcontrollers and other digital systems.
  • Power Consumption: With its low power operation, the device is ideal for battery-powered and portable applications where power efficiency is crucial.
  • Package: It comes in a compact SC70-6 package, which is suitable for space-constrained applications.
  • Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to +125°C, ensuring reliability and performance in extreme conditions.

Applications

The LTC2630ACSC6-LM12#TRMPBF is suitable for a wide variety of applications including:

  • Precision control systems
  • Data acquisition systems
  • Automotive systems
  • Portable battery-operated devices
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is renowned for their commitment to quality and reliability, and this product is no exception. The LTC2630ACSC6-LM12#TRMPBF is built to meet high standards, ensuring consistent performance and durability for professional and industrial use. Additionally, it is available in a tape and reel package (denoted by the TRMPBF suffix), which facilitates automated assembly processes for high volume production.

In conclusion, the LTC2630ACSC6-LM12#TRMPBF from Analog Devices Inc. is a versatile and efficient DAC solution that offers precision, low power consumption, and a small form factor, making it an excellent choice for a multitude of analog interfacing requirements.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess