EN
  • EN
  • DE

LTC2630CSC6-LZ10#TRMPBF

Part No LTC2630CSC6-LZ10#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description LTC2630 - Single 12-/10-/8-Bit Rail-to-Rail DACs with Integrated Reference in SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SC
Integral Nonlinearity (INL) 1 LSB
Interface SPI, Serial
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 190 µA
Number of Bits 10
Number of Channels 1
Number of Converters 1
Number of Pins 6
Output Type Voltage
Packaging Tape & Reel (TR)
Resolution 1.25 B
RoHS Compliant
Schedule B 8542390000, 8542390000
Settling Time 3.9 µs
Supply Type Single
Win Source Part Number 1072161-LTC2630CSC6-LZ10#TRMPBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2630CSC6-LZ10#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2630CSC6-LZ10#TRMPBF Digital-to-Analog Converter

The LTC2630CSC6-LZ10#TRMPBF is a high-precision, single-channel, 10-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver exceptional performance for a wide range of applications. This compact DAC offers a versatile solution for systems that require accurate analog output from digital signals.

Featuring a simple SPI interface, the LTC2630CSC6-LZ10#TRMPBF allows for easy communication with microcontrollers and other digital devices. It operates from a 2.7V to 5.5V supply, providing designers with flexibility in various power environments. The DAC's rail-to-rail output amplifier enables the full-scale output to swing from 0V to the supply voltage, maximizing dynamic range and enhancing performance in single-supply systems.

The LTC2630CSC6-LZ10#TRMPBF comes in a tiny 6-lead SC70 package, making it an excellent choice for space-constrained applications. Its small footprint does not compromise its performance, as it boasts excellent linearity and low noise characteristics. The DAC also features a power-down function, which reduces power consumption to just 0.4µA when not in use, making it ideal for battery-powered and portable devices.

This DAC is well-suited for various applications, including process control systems, data acquisition systems, portable instrumentation, and digital gain and offset adjustment. Its precision and ease of use make it a top choice for engineers who require reliable and high-quality analog outputs.

Key features of the LTC2630CSC6-LZ10#TRMPBF include:

  • 10-bit resolution
  • Single-channel output
  • SPI interface for simple digital control
  • Wide supply voltage range: 2.7V to 5.5V
  • Rail-to-rail output
  • Low-power operation with power-down mode
  • Compact 6-lead SC70 package

Overall, the LTC2630CSC6-LZ10#TRMPBF from Analog Devices Inc. is a robust and precise DAC option for engineers looking to bridge the gap between digital systems and analog world with minimal power consumption and space requirements.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
Asahi Kasei Microsystems
IC ADC 16BIT 1CH PDSO28
Lowest to $47.6334
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0520 $54.3120
14+ $7.4273 $103.9822
21+ $7.1952 $151.0992
29+ $6.9631 $201.9299
38+ $6.7310 $255.7780
50+ $6.0347 $301.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,460 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess