EN
  • EN
  • DE

LTC2633HTS8-HZ12#TRMPBF

Part No LTC2633HTS8-HZ12#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT TSOT23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001113-LTC2633HTS8-HZ12#TRMPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Data Acquisition Digital to Analog Converters (DAC)
Package Tape & Reel (TR) Cut Tape (CT)
Package / Case SOT-23-8 Thin, TSOT-23-8
Operating Temperature -40°C ~ 125°C
Supplier Device Package TSOT-23-8
Mounting Type Surface Mount
Base Product Number LTC2633
Product Status Active
Reference Type External, Internal
Ultra Librarian 3D Model Ultra Librarian LTC2633HTS8-HZ12#TRMPBF CAD Model

Description

Product Overview: LTC2633HTS8-HZ12#TRMPBF

The LTC2633HTS8-HZ12#TRMPBF is a high-precision digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leader in the design and production of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is part of the LTC2633 series, which offers a range of DACs with various resolution and channel options.

The LTC2633HTS8-HZ12#TRMPBF is notable for its 12-bit resolution which provides fine-grain control over the output voltage, allowing for precise adjustments in applications where accuracy is paramount. This DAC operates with a single 2.7V to 5.5V supply and offers a full-scale output voltage range that is determined by the reference voltage applied to the device. The reference voltage can be set externally, giving designers flexibility in customizing the output range to meet specific requirements.

Encased in a compact TSOT-23 package, the LTC2633HTS8-HZ12#TRMPBF is designed to save space on printed circuit boards, making it an excellent choice for space-constrained applications such as portable devices. Its small form factor, however, does not compromise its performance or durability, as it is specified for operation in high-temperature environments, with an operating temperature range of -40°C to +125°C.

One of the key features of this DAC is its integrated, high-accuracy internal reference, which simplifies the design by eliminating the need for an external precision reference. This internal reference also has a low drift, which enhances the stability of the output over temperature variations. The device communicates via an I²C-compatible serial interface, supporting standard, fast, and high-speed modes, which makes it easily integrable with most microcontrollers and digital systems.

Applications for the LTC2633HTS8-HZ12#TRMPBF are diverse and include precision control systems, data acquisition systems, battery-powered devices, and industrial automation. Its high-resolution output, combined with the robustness of its design, ensures reliable performance in both simple and complex electronic systems.

In summary, the LTC2633HTS8-HZ12#TRMPBF from Analog Devices Inc. is a versatile and reliable DAC choice for designers looking to balance precision, power efficiency, and durability in their electronic designs.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Intersil
Lowest to $7.1344
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess