EN
  • EN
  • DE

LTC2633HTS8-LI10#TRMPBF

Part No LTC2633HTS8-LI10#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 10-Bit I2C Dual DAC ( 1LSB Max INL, 2.5V ref, Reset to Mid-Scale in Internal Reference Mode)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-8
Integral Nonlinearity (INL) 1 LSB
Interface 2-Wire, I2C, Serial
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Bits 10
Number of Channels 2
Number of Converters 2
Number of Pins 8
Output Type Voltage
Packaging Tape and Reel
Resolution 1.25 B
RoHS Compliant
Settling Time 4 µs
Supply Type Single
Win Source Part Number 1072172-LTC2633HTS8-LI10#TRMPBF
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2633HTS8-LI10#TRMPBF CAD Model

Description

Introducing the LTC2633HTS8-LI10#TRMPBF DAC from Analog Devices Inc.

The LTC2633HTS8-LI10#TRMPBF is a high-precision, dual 10-bit digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in the semiconductor industry. This innovative product is part of the LTC2633 series, which is known for its compact, high-performance DAC solutions. The LTC2633HTS8-LI10#TRMPBF is designed to meet the rigorous demands of advanced industrial, automotive, and consumer electronics applications.

Key Features and Benefits

  • Resolution: The device boasts a 10-bit resolution, providing fine granularity and high precision in analog output, which is essential for critical applications that require accurate signal conversion.
  • Integrated Reference: It comes with an integrated precision reference that maintains stability over temperature, ensuring consistent performance without the need for external components.
  • Power Efficiency: The DAC operates with a single supply voltage ranging from 2.7V to 5.5V, making it suitable for low-power operations and battery-powered systems.
  • Multiple Output Ranges: Users can choose from several output ranges, including unipolar and bipolar options, to accommodate a wide array of applications and signal requirements.
  • Temperature Range: The device is designed to operate reliably over an extended temperature range, with the 'HT' suffix indicating high-temperature performance up to 125°C.
  • Package: The LTC2633HTS8-LI10#TRMPBF is available in a small, surface-mountable TSOT-23 package, making it ideal for space-constrained designs.
  • Interface: Communication with the DAC is facilitated through an I2C interface, allowing for easy integration with most microcontrollers and digital systems.

Applications

The LTC2633HTS8-LI10#TRMPBF is versatile and can be used in a variety of applications, including:

  • Process Control and Automation
  • Data Acquisition Systems
  • Automotive Systems
  • Portable Instrumentation
  • Electrically Programmable Voltage Sources

With its precision performance and robust feature set, the LTC2633HTS8-LI10#TRMPBF is an excellent choice for designers looking to enhance their systems with a reliable and efficient DAC solution. Analog Devices Inc. continues to push the boundaries of technology, providing components that empower innovation and enable superior performance across a broad spectrum of industries.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 572 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess