EN
  • EN
  • DE

LTC2636CDE-LZ8#PBF

Part No LTC2636CDE-LZ8#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 14DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000028-LTC2636CDE-LZ8#PBF
Win Source Part Number Analog Devices Inc.
Category Integrated Circuits (ICs) --Data Acquisition --Digital to Analog Converters (DAC)
Package Tube
Mounting Type Surface Mount
Operating Temperature 0°C ~ 70°C
Package / Case 14-WFDFN Exposed Pad
Package / Case LTC2636
Base Product Number Active
Ultra Librarian 3D Model Ultra Librarian LTC2636CDE-LZ8#PBF CAD Model

Description

Analog Devices Inc. LTC2636CDE-LZ8#PBF

The LTC2636CDE-LZ8#PBF is a cutting-edge, octal 12-/10-/8-bit digital-to-analog converters (DACs) from Analog Devices Inc., a leader in high-performance analog technology. This product is part of the LTC2636 family and features a built-in precision reference, which makes it an ideal choice for a wide range of applications where accurate digital-to-analog conversion is essential.

With its 12-bit resolution, the LTC2636CDE-LZ8#PBF ensures fine-grain control over the analog output, providing the precision needed for critical applications such as medical equipment, industrial automation, and telecommunication systems. The integrated reference voltage simplifies the design process by eliminating the need for external components, thus reducing the overall system complexity and cost.

This particular model comes in a compact, 14-lead DFN (4mm x 3mm) package, which is perfect for space-constrained applications. The small footprint allows designers to incorporate this high-performance DAC into their systems without significant alterations to the board layout, making it a versatile solution for both new designs and upgrades to existing ones.

The LTC2636CDE-LZ8#PBF operates from a single 2.7V to 5.5V supply and offers a full-scale output of 0V to VREF, with VREF ranging from 2.5V to 5.5V. This flexibility in supply voltage and reference range enables the device to be used in a variety of power environments. The DAC also features a power-on reset circuit that ensures the DAC output powers up to zero volts and remains there until a valid write takes place.

Communication with the LTC2636CDE-LZ8#PBF is achieved through a 3-wire SPI-compatible serial interface, which supports high-speed data transfers while minimizing the number of I/O lines required, thus saving valuable pins on microcontrollers. Additionally, the device includes a daisy-chain feature, allowing multiple LTC2636 devices to be connected in series, which is particularly useful in systems requiring multiple DAC channels.

In summary, the LTC2636CDE-LZ8#PBF from Analog Devices Inc. is a powerful and versatile octal DAC solution that provides high precision, ease of integration, and a compact form factor, making it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess