EN
  • EN
  • DE

LTC2640HTS8-LZ12#TRMPBF

Part No LTC2640HTS8-LZ12#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 12
Number of D/A Converters 1
Settling Time 4.1µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Mounting SMD (SMT)
Base Product Number LTC2640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC2640HTS8-LZ12#TRMPBFTR,-2735-LTC2640HTS8-LZ12#TRMPBFCT,LTC2640HTS8-LZ12#TRMPBFDKR,LTC2640HTS8-LZ12#TRMPBFCT,LTC2640HTS8LZ12TRMPBF,LTC2640HTS8-LZ12#TRMPBF-ND,-2735-LTC2640HTS8-LZ12#TRMPBFDKR
Standard Package 500
Win Source Part Number 975734-LTC2640HTS8-LZ12#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2640HTS8-LZ12#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2640HTS8-LZ12#TRMPBF

The LTC2640HTS8-LZ12#TRMPBF is a high-precision digital-to-analog converter (DAC) component engineered by Analog Devices Inc., a company renowned for its expertise in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This product is designed to deliver reliable performance for a wide array of applications that require accurate digital-to-analog signal conversion.

With a 12-bit resolution, the LTC2640 ensures fine granularity in the analog output, providing designers with the ability to achieve precise control in their electronic systems. It operates from a 2.7V to 5.5V supply, making it versatile for use in various power environments. The DAC's rail-to-rail output directly drives capacitive loads, which is a valuable feature in many applications where buffering is undesirable or space is at a premium.

The LTC2640HTS8-LZ12#TRMPBF comes in a compact TSOT-23 package, which is highly beneficial for space-constrained applications. The small form factor does not compromise its performance or reliability, making it an excellent choice for portable and miniaturized electronic devices. The device also features a simple SPI interface for communication, allowing for easy integration into digital systems.

One of the standout features of this DAC is its high-temperature operational capability, with the 'HT' designation indicating that it is designed to function reliably in extreme temperature environments. This makes the LTC2640HTS8-LZ12#TRMPBF suitable for industrial, automotive, and military applications where temperature conditions can be harsh and unpredictable.

Furthermore, the part number suffix 'TRMPBF' signifies that this component is provided in a tape and reel packaging format, which is optimized for automated assembly processes, and that it is manufactured with lead-free materials, complying with RoHS (Restriction of Hazardous Substances) standards for environmental safety.

In summary, the LTC2640HTS8-LZ12#TRMPBF from Analog Devices Inc. is a robust, high-resolution DAC that offers excellent performance in a wide range of applications, especially where space, precision, and high-temperature operation are critical. Its user-friendly interface and environmentally conscious design make it a smart choice for modern electronic systems.

You May Also Be Interested in

Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Analog Devices Inc.
IC DAC 8BIT V-OUT 8MSOP / 8 Bit Digital to Analog Converter 2 8-MSOP
Lowest to $4.3014
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Texas Instruments
IC ADC 12BIT SIGMA-DELTA 10X2QFN / 12 Bit Analog to Digital Converter 1, 2 Input 1 Sigma-Delta 10-X2QFN (2x1.5)
Lowest to $4.5249
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0581 $55.2905
12+ $9.0733 $108.8796
18+ $8.7898 $158.2164
24+ $8.5063 $204.1512
31+ $8.2227 $254.9037
41+ $7.3721 $302.2561
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,911 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess