Analog Devices Inc. LTC2644HMS-L8#PBF
The LTC2644HMS-L8#PBF is a precision, quad 12-/10-/8-bit voltage-output digital-to-analog converters (DACs) with an integrated, high accuracy, low-drift reference in a 16-lead MSOP package. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this product is designed for applications requiring a high level of precision and stability, such as industrial automation and control systems, data acquisition systems, and medical equipment.
Key Features
- Resolution: Available in 12-bit, 10-bit, or 8-bit options, this DAC offers flexibility for different precision requirements.
- Integrated Reference: The onboard, high accuracy (10ppm/°C max) and low-drift reference minimizes the need for external components and simplifies design.
- Output Range: The DAC features a 2.5V to 5.5V output range, making it suitable for a wide range of applications.
- Power Efficiency: With a typical supply current of only 230μA, the LTC2644HMS-L8#PBF is designed for power-sensitive applications.
- Software Selectable Power-Down: A software-selectable power-down feature allows the DAC outputs to be tri-stated, reducing power consumption when not in use.
Performance Specifications
- Settling Time: Fast settling time ensures quick response to input changes, which is critical for control applications.
- Monotonicity: Guaranteed monotonic performance over the operating temperature range ensures reliable and predictable output.
- Low Glitch Impulse: The DAC's low glitch impulse improves output signal quality and reduces noise-induced errors.
- Operating Temperature Range: The device is specified for operation from -40°C to 125°C, accommodating a wide range of environmental conditions.
Applications
- Industrial Automation and Process Control
- Data Acquisition Systems
- Automotive Systems
- Medical Equipment
- Portable Battery-Powered Instruments
The LTC2644HMS-L8#PBF from Analog Devices Inc. represents a blend of precision, flexibility, and reliability, making it an excellent choice for designers who require a high-quality DAC solution for their sophisticated electronic systems.