EN
  • EN
  • DE

TLP183(BLL-TPL,E

Part No TLP183(BLL-TPL,E
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 3.75KV TRANS 6-SO 4 LEAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 15 Weeks
Features Optoisolator Transistor Output 3750Vrms Channel 6-SOP
Manufacturer Toshiba Semiconductor and Storage
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 6-SOIC (0.173", 4.40mm Width), 4 Leads
Case / Package 6-SOP
Family Name TLP183
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number TLP183(BLL-TPLE(TTR-ND, TLP183(BLL-TPLE(TDKR-ND, TLP183BLLTPLE, TLP183BLLTPLET, TLP183(BLL-TPLE(TTR, TLP183(BLL-TPLE(TCT-ND, TLP183(BLL-TPLECT, TLP183(BLL-TPLE(TCT, TLP183(BLL-TPL,E(T, TLP183(BLL-TPLE(TDKR, TLP183(BLL-TPLETR, TLP183(BLL-TPLEDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936774-TLP183(BLL-TPL,E
Ultra Librarian 3D Model Ultra Librarian TLP183(BLL-TPL,E CAD Model

Description

This electronic component is manufactured by Toshiba Semiconductor and Storage.

  • Win Source Part Number: 936774-TLP183(BLL-TPL,E
  • Family: TLP183
  • Category: Isolator
  • Type: Optoisolator transistor output
  • Isolation Voltage: 3750Vrms channel
  • Package: 6-SOP
  • Operating Temperature: -55°C to 125°C
  • Package: Reel - TR
  • Leads: 4
  • MSL Level: 1 (Unlimited)
  • Production Lead Time: 15 weeks
  • Popularity: High
  • Supply and Demand Status: Balanced
  • Quantity per Package: 3000
  • HTSUS: 8541.40.8000
  • Other Part Numbers: TLP183(BLL-TPLE(TTR-ND, TLP183(BLL-TPLE(TDKR-ND, TLP183BLLTPLE, TLP183BLLTPLET, TLP183(BLL-TPLE(TTR, TLP183(BLL-TPLE(TCT-ND, TLP183(BLL-TPLECT, TLP183(BLL-TPLE(TCT, TLP183(BLL-TPL,E(T, TLP183(BLL-TPLE(TDKR, TLP183(BLL-TPLETR, and TLP183(BLL-TPLEDKR

You May Also Be Interested in

Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Isocom Components 2004 LTD
OPTOISO 5KV TRANS W/BASE 8SMD
Lowest to $0.2498
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 3.75KV 2CH TRANS 8SOIC
Lowest to $12.1530
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIPGW
Need more? Email Us
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Broadcom Limited
OPTOISOLTR 5KV 4CH TRANS 16-DIP
Lowest to $1.2869

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2394 $50.2740
510+ $0.1964 $100.1640
790+ $0.1903 $150.3370
1,090+ $0.1841 $200.6690
1,405+ $0.1780 $250.0900
1,880+ $0.1596 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,160 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess