EN
  • EN
  • DE

LTC2654CUF-H12#PBF

Part No LTC2654CUF-H12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203171-LTC2654CUF-H12#PBF
Manufacturer Analog Devices Inc.
Package Tube
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Product Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 4.2µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Operating Temperature 0°C ~ 70°C
Ultra Librarian 3D Model Ultra Librarian LTC2654CUF-H12#PBF CAD Model

Description

Product Overview

The LTC2654CUF-H12#PBF is a high-performance, quad 16-bit digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision voltage outputs. This versatile component is suitable for a wide range of applications, including industrial automation, process control, and data acquisition systems. Its compact 20-lead QFN package makes it an excellent choice for space-constrained applications without compromising on performance.

Key Features

  • High Resolution: The LTC2654CUF-H12#PBF offers a 16-bit resolution, providing precise control over the analog output with a low noise floor, making it ideal for high-precision tasks.
  • Quad DAC Channels: With four independent DAC channels, users can control multiple analog outputs simultaneously, which is essential for complex systems requiring multi-channel coordination.
  • Flexible Reference Inputs: The device supports both internal and external reference inputs, giving designers the flexibility to choose the reference source that best fits their system requirements.
  • Easy Interface: The device interfaces via a simple SPI-compatible serial interface, facilitating easy integration into a wide variety of microcontroller-based systems.
  • Wide Operating Range: The LTC2654CUF-H12#PBF operates over a wide supply voltage range, accommodating various power supply configurations and ensuring compatibility with diverse system architectures.

Applications

  • Automated Test Equipment
  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Equipment
  • Precision Instrumentation

Technical Specifications

The LTC2654CUF-H12#PBF features a 16-bit monotonic performance over its full operating temperature range. It has an integrated precision reference with low drift and supports a wide output range from 0V to a reference-dependent maximum. The DAC can operate from a single 2.7V to 5.5V supply, providing flexibility for various application voltages. Its power-on reset clears the DAC outputs to zero volts, and a clear pin enables resetting of the DAC output to zero scale or mid-scale, ensuring predictable behavior on system power-up or during fault conditions.

This product from Analog Devices Inc. is designed with reliability in mind, ensuring stable and accurate performance for critical applications where precision is paramount. Its robust design and feature set make the LTC2654CUF-H12#PBF a smart choice for designers looking to enhance their systems with high-quality DAC capabilities.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5209 $63.1254
14+ $8.6326 $120.8564
21+ $8.3628 $175.6188
29+ $8.0931 $234.6999
37+ $7.8233 $289.4621
50+ $7.0140 $350.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess